The LPC47N237-MT is a 3.3V I/O controller designed for use in port replicators and docking stations, compliant with PC99a/PC2001 standards. It features a 32-pin SMBus-hosted GPIO block, allowing for read/write access to GPIO ports, and includes a serial IRQ interface compatible with PCI systems. The device supports multiple low power modes through its advanced power management interface and is ACPI 1.0/2.0 compliant. This controller incorporates a full-function serial port compatible with the 16C550A UART, offering a programmable baud rate generator and modem control circuitry. Additionally, it features a Multi-Mode parallel port that is compliant with IEEE 1284 standards, supporting both EPP and ECP modes. The LPC47N237-MT is packaged in a 100-pin TQFP format and is RoHS compliant, making it suitable for environmentally conscious designs.
Manufacturer: Microchip Technology
Win Source Part Number: 206615-LPC47N237-MT
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 100-TQFP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 100TQFP
Controller Interface 100-TQFP
IC INTERFACE SPECIALIZED 100TQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 206615-LPC47N237-MT | LPC47N237-MT | LPC47N237-MT | LPC47N237-MT |
| Product Name | Interface - Interface - Specialized - LPC47N237-MT | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Supply Voltage | Other; 3.3V | Other | Other; 3.3V |