Microchip Technology, Inc. Interface - Interface - Specialized - LPC47N217-JV LPC47N217-JV

Description
Manufacturer: Microchip Technology Win Source Part Number: 206612-LPC47N217-JV Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-STQFP (7x7) Supply Voltage - Operating: 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 206612-LPC47N217-JV Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-STQFP (7x7) Supply Voltage - Operating: 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LPC47N217-JV - 206612-LPC47N217-JV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LPC47N217-JV
206612-LPC47N217-JV
Interface - Interface - Specialized - LPC47N217-JV 206612-LPC47N217-JV
Manufacturer: Microchip Technology Win Source Part Number: 206612-LPC47N217-JV Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-STQFP (7x7) Supply Voltage - Operating: 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 206612-LPC47N217-JV
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 64-STQFP (7x7)
Supply Voltage - Operating: 3.3V

Buy Now Datasheet
Interface - Specialized - LPC47N217-JV - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LPC47N217-JV
Interface - Specialized LPC47N217-JV
IC INTFACE SPECIALIZED 64STQFP

IC INTFACE SPECIALIZED 64STQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - LPC47N217-JV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LPC47N217-JV
Integrated Circuits (ICs) - Interface - Specialized LPC47N217-JV
IC INTFACE SPECIALIZED 64STQFP

IC INTFACE SPECIALIZED 64STQFP

Supplier's Site
Sheung Wan, Hong Kong
I/O Controller Interface IC
LPC47N217-JV
I/O Controller Interface IC LPC47N217-JV
I/O Controller Interface IC 64-Pin Mobile I/O

I/O Controller Interface IC 64-Pin Mobile I/O

Buy Now Datasheet
Specialized - LPC47N217-JV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LPC47N217-JV
Specialized LPC47N217-JV
Controller Interface 64-STQFP (7x7)

Controller Interface 64-STQFP (7x7)

Buy Now Datasheet
Specialized - LPC47N217-JV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LPC47N217-JV
Specialized LPC47N217-JV
Controller Interface 64-STQFP (7x7)

Controller Interface 64-STQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 206612-LPC47N217-JV LPC47N217-JV LPC47N217-JV LPC47N217-JV LPC47N217-JV
Product Name Interface - Interface - Specialized - LPC47N217-JV Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized I/O Controller Interface IC Specialized
Supply Voltage Other; 3.3V Other 3.3V Other; 3.3V
Package Type QFP; TQFP; 64-STQFP (7x7) QFP; 64-LQFP QFP STQFP-64 QFP; LQFP; 64-LQFP
Technology LPC LPC
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Controllers - ADM6996LX-AA-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details