Microchip Technology, Inc. Interface - Interface - Specialized - LPC47M287-NW LPC47M287-NW

Description
Manufacturer: Microchip Technology Win Source Part Number: 89918-LPC47M287-NW Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-STQFP (7x7) Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 89918-LPC47M287-NW Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-STQFP (7x7) Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LPC47M287-NW - 89918-LPC47M287-NW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LPC47M287-NW
89918-LPC47M287-NW
Interface - Interface - Specialized - LPC47M287-NW 89918-LPC47M287-NW
Manufacturer: Microchip Technology Win Source Part Number: 89918-LPC47M287-NW Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-STQFP (7x7) Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 89918-LPC47M287-NW
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 64-STQFP (7x7)
Supply Voltage - Operating: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Specialized - LPC47M287-NW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LPC47M287-NW
Specialized LPC47M287-NW
Controller Interface 64-STQFP (7x7)

Controller Interface 64-STQFP (7x7)

Buy Now
Interface - Specialized - LPC47M287-NW - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LPC47M287-NW
Interface - Specialized LPC47M287-NW
IC INTFACE SPECIALIZED 64STQFP

IC INTFACE SPECIALIZED 64STQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - LPC47M287-NW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LPC47M287-NW
Integrated Circuits (ICs) - Interface - Specialized LPC47M287-NW
IC INTFACE SPECIALIZED 64STQFP

IC INTFACE SPECIALIZED 64STQFP

Supplier's Site
I/O Controller Interface IC - LPC47M287-NW - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
I/O Controller Interface IC
LPC47M287-NW
I/O Controller Interface IC LPC47M287-NW
I/O Controller Interface IC Enhanced Super I/O

I/O Controller Interface IC Enhanced Super I/O

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 89918-LPC47M287-NW LPC47M287-NW LPC47M287-NW LPC47M287-NW LPC47M287-NW
Product Name Interface - Interface - Specialized - LPC47M287-NW Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized I/O Controller Interface IC
Supply Voltage Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1897706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type μmax
View Details
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Distance and angle measurement - Digital Impulse Interface - 753-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Universal Bus Functions - 1727-74ALVCH16600DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers