SMSC - STANDARD MICROSYSTEMS CORPORATION
LPC47M157-NC -- SPECIALIZED
SMSC - Standard Microsystems Corporation
Specialized
LPC47M157-NC
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Integrated Circuits (ICs) - Interface - Specialized
LPC47M157-NC
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
LPC47M157-NC |
LPC47M157-NC |
|
Product Name
|
Specialized |
Integrated Circuits (ICs) - Interface - Specialized |
|
Features
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Supply Voltage
Other; 3V ~ 20V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
QFP; 48-TQFP Exposed Pad
View Details