Microchip Technology, Inc. Interface - Interface - Specialized - LPC47M102S-MS LPC47M102S-MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 206607-LPC47M102S-MS Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 100-QFP (14x20) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 206607-LPC47M102S-MS Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 100-QFP (14x20) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LPC47M102S-MS - 206607-LPC47M102S-MS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LPC47M102S-MS
206607-LPC47M102S-MS
Interface - Interface - Specialized - LPC47M102S-MS 206607-LPC47M102S-MS
Manufacturer: Microchip Technology Win Source Part Number: 206607-LPC47M102S-MS Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 100-QFP (14x20) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 206607-LPC47M102S-MS
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 100-QFP (14x20)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - LPC47M102S-MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LPC47M102S-MS
Integrated Circuits (ICs) - Interface - Specialized LPC47M102S-MS
IC INTERFACE SPECIALIZED 100QFP

IC INTERFACE SPECIALIZED 100QFP

Supplier's Site
Interface - Specialized - LPC47M102S-MS - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LPC47M102S-MS
Interface - Specialized LPC47M102S-MS
IC INTERFACE SPECIALIZED 100QFP

IC INTERFACE SPECIALIZED 100QFP

Supplier's Site Datasheet
Specialized - LPC47M102S-MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LPC47M102S-MS
Specialized LPC47M102S-MS
Interface 100-QFP (14x20)

Interface 100-QFP (14x20)

Buy Now Datasheet
I/O Controller Interface IC - LPC47M102S-MS - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
I/O Controller Interface IC
LPC47M102S-MS
I/O Controller Interface IC LPC47M102S-MS
I/O Controller Interface IC Enhanced Super I/O Controller

I/O Controller Interface IC Enhanced Super I/O Controller

Buy Now Datasheet
Specialized LPC47M102S-MS
IC INTERFACE SPECIALIZED 100QFP

IC INTERFACE SPECIALIZED 100QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 206607-LPC47M102S-MS LPC47M102S-MS LPC47M102S-MS LPC47M102S-MS LPC47M102S-MS LPC47M102S-MS
Product Name Interface - Interface - Specialized - LPC47M102S-MS Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized I/O Controller Interface IC Specialized
Supply Voltage Other; 3.3V Other Other; 3.3V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Application Specific Microcontrollers - PEB20256EV2.1-G - Quarktwin Technology Ltd.
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4219TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details