Microchip Technology, Inc. MOSFET LP0701N3-G P014

Description
MOSFET P-CH Enhancmnt Mode MOSFET
Description
MOSFET P-CH Enhancmnt Mode MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

The LP0701N3-G is a P-channel enhancement-mode lateral MOSFET in a TO-92 package, designed for low-voltage battery-operated applications such as solid-state relays and analog switches. It has a drain-to-source breakdown voltage of -16.5 V, a gate threshold voltage range of -0.5 V to -1.0 V, and a maximum continuous drain current of -500 mA. The device features a drain-to-source on-resistance of up to 2.0 Ω at -3.0 V gate-source voltage and exhibits a negative temperature coefficient for threshold voltage of -4.0 mV/°C. It is RoHS compliant and operates over a temperature range of -55°C to +150°C. The TO-92 package has a maximum power dissipation of 1.0 W at 25°C case temperature.

Datasheet Summary
Powered by GS/AI

The LP0701N3-G is a P-channel enhancement-mode lateral MOSFET in a TO-92 package, designed for low-voltage battery-operated applications such as solid-state relays and analog switches. It has a drain-to-source breakdown voltage of -16.5 V, a gate threshold voltage range of -0.5 V to -1.0 V, and a maximum continuous drain current of -500 mA. The device features a drain-to-source on-resistance of up to 2.0 Ω at -3.0 V gate-source voltage and exhibits a negative temperature coefficient for threshold voltage of -4.0 mV/°C. It is RoHS compliant and operates over a temperature range of -55°C to +150°C. The TO-92 package has a maximum power dissipation of 1.0 W at 25°C case temperature.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET P-CH Enhancmnt Mode MOSFET

MOSFET P-CH Enhancmnt Mode MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number LP0701N3-G P014
Product Name MOSFET
Unlock Full Specs
to access all available technical data