Microchip Technology, Inc. Single FETs, MOSFETs LND250K1-G

Description
N-Channel 500V 13mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet
Description
N-Channel 500V 13mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - LND250K1-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
LND250K1-GCT-ND
Single FETs, MOSFETs LND250K1-GCT-ND
N-Channel 500V 13mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)

N-Channel 500V 13mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)

Buy Now Datasheet
Single FETs, MOSFETs - LND250K1-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
LND250K1-GTR-ND
Single FETs, MOSFETs LND250K1-GTR-ND
N-Channel 500V 13mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)

N-Channel 500V 13mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)

Buy Now Datasheet
Single FETs, MOSFETs - LND250K1-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
LND250K1-GDKR-ND
Single FETs, MOSFETs LND250K1-GDKR-ND
N-Channel 500V 13mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)

N-Channel 500V 13mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)

Buy Now Datasheet
FETs - Single - LND250K1-G - 1202630-LND250K1-G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - LND250K1-G
1202630-LND250K1-G
FETs - Single - LND250K1-G 1202630-LND250K1-G
Manufacturer: Microchip Technology Win Source Part Number: 1202630-LND250K1-G Packaging: Reel Mounting Style: SMD Technology: MOSFET FET Feature: Depletion Mode Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23 (TO-236AB) Drive Voltage (Max Rds On, Min Rds On): 0V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.supertex.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 360mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 13mA Rds On (Maximum) at Id, Vgs: 1000Ohm at 500μA, 0V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 10pF at 25V

Manufacturer: Microchip Technology
Win Source Part Number: 1202630-LND250K1-G
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
FET Feature: Depletion Mode
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23 (TO-236AB)
Drive Voltage (Max Rds On, Min Rds On): 0V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 360mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 13mA
Rds On (Maximum) at Id, Vgs: 1000Ohm at 500μA, 0V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 10pF at 25V

Buy Now
Singapore, Singapore
500V 13MA SOT23 MOSFET Transistor
278-LND250K1-G
500V 13MA SOT23 MOSFET Transistor 278-LND250K1-G
MOSFET N-CH 500V 13MA SOT23 Product overview: LND250K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 13MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 13MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-LND250K1-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 13MA SOT23 Product overview: LND250K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 13MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 13MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-LND250K1-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - LND250K1-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
LND250K1-G
Single FETs, MOSFETs LND250K1-G
MOSFET N-CH 500V 13MA SOT23

MOSFET N-CH 500V 13MA SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 500V 1KOhm

MOSFET 500V 1KOhm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number LND250K1-GCT-ND 1202630-LND250K1-G 278-LND250K1-G LND250K1-G LND250K1-G
Product Name Single FETs, MOSFETs FETs - Single - LND250K1-G 500V 13MA SOT23 MOSFET Transistor Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Depletion Depletion
V(BR)DSS 500 volts 500 volts 500 volts
PD 360 milliwatts 360 milliwatts 360 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - SM72482MAX-4/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts
PD 25000 milliwatts
View Details
Single FETs, MOSFETs - BSS138AKA/LF1R-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers