Microchip Technology, Inc. 500V 13MA SOT23 MOSFET Transistor LND150K1-G

Description
MOSFET N-CH 500V 13MA SOT23-3 Product overview: LND150K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 13MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 13MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-LND150K1-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 13MA SOT23-3 Product overview: LND150K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 13MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 13MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-LND150K1-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 13MA SOT23 MOSFET Transistor
278-LND150K1-G
500V 13MA SOT23 MOSFET Transistor 278-LND150K1-G
MOSFET N-CH 500V 13MA SOT23-3 Product overview: LND150K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 13MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 13MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-LND150K1-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 13MA SOT23-3 Product overview: LND150K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 13MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 13MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-LND150K1-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - LND150K1-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
LND150K1-GDKR-ND
Single FETs, MOSFETs LND150K1-GDKR-ND
N-Channel 500V 13mA (Tj) 360mW (Ta) Surface Mount SOT-23-3

N-Channel 500V 13mA (Tj) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - LND150K1-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
LND150K1-GTR-ND
Single FETs, MOSFETs LND150K1-GTR-ND
N-Channel 500V 13mA (Tj) 360mW (Ta) Surface Mount SOT-23-3

N-Channel 500V 13mA (Tj) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - LND150K1-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
LND150K1-GCT-ND
Single FETs, MOSFETs LND150K1-GCT-ND
N-Channel 500V 13mA (Tj) 360mW (Ta) Surface Mount SOT-23-3

N-Channel 500V 13mA (Tj) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LND150K1-G - 1055941-LND150K1-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LND150K1-G
1055941-LND150K1-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LND150K1-G 1055941-LND150K1-G
Manufacturer: Microchip Technology Win Source Part Number: 1055941-LND150K1-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 13mA (Tj) Max Input Capacitance: 10pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1000 Ohm @ 500μA, 0V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 1055941-LND150K1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 13mA (Tj)
Max Input Capacitance: 10pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1000 Ohm @ 500μA, 0V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - LND150K1-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
LND150K1-G
Single FETs, MOSFETs LND150K1-G
MOSFET N-CH 500V 13MA SOT23-3

MOSFET N-CH 500V 13MA SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET DEPL-MODE 500V 1K

MOSFET MOSFET DEPL-MODE 500V 1K

Buy Now
Mosfet, N Channel, 500V, 0.013A, To-236Ab-3; Channel Type Microchip - 67X5303 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 0.013A, To-236Ab-3; Channel Type Microchip
67X5303
Mosfet, N Channel, 500V, 0.013A, To-236Ab-3; Channel Type Microchip 67X5303
MOSFET, N CHANNEL, 500V, 0.013A, TO-236AB-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:13mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 0.013A, TO-236AB-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:13mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 13 Ma, 500 V, 850 Ohm, 0 V Rohs Compliant Microchip - 87X8931 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 13 Ma, 500 V, 850 Ohm, 0 V Rohs Compliant Microchip
87X8931
Mosfet Transistor, N Channel, 13 Ma, 500 V, 850 Ohm, 0 V Rohs Compliant Microchip 87X8931
MOSFET Transistor, N Channel, 13 mA, 500 V, 850 ohm, 0 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 13 mA, 500 V, 850 ohm, 0 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 500V, 0.013A, To-236Ab-3; Channel Type Microchip - 85X3191 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 0.013A, To-236Ab-3; Channel Type Microchip
85X3191
Mosfet, N Channel, 500V, 0.013A, To-236Ab-3; Channel Type Microchip 85X3191
MOSFET, N CHANNEL, 500V, 0.013A, TO-236AB-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:13mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 0.013A, TO-236AB-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:13mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-LND150K1-G LND150K1-GDKR-ND 1055941-LND150K1-G LND150K1-G LND150K1-G 67X5303 87X8931
Product Name 500V 13MA SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - LND150K1-G Single FETs, MOSFETs MOSFET Mosfet, N Channel, 500V, 0.013A, To-236Ab-3; Channel Type Microchip Mosfet Transistor, N Channel, 13 Ma, 500 V, 850 Ohm, 0 V Rohs Compliant Microchip
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Depletion Depletion
V(BR)DSS 500 volts 500 volts 500 volts
Transconductance 1.00E-6 kS
PD 360 milliwatts 360 milliwatts 360 milliwatts
Unlock Full Specs
to access all available technical data