Microchip Technology, Inc. Lateral N-Channel Depletion-Mode MOSFET LND01

Description
The LND01 is a low threshold, depletion-mode (normally-on) transistor utilizing an advanced lateral DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. The body of the transistor is connected to the gate pin. The channel is therefore being pinched off by both the gate and body. The gate pin will have a diode connected to the drain terminal and another diode connected to the source terminal. Additional Features Bi-directional Low on-resistance Low input capacitance Fast switching speeds High input impedance and high gain Low power drive requirement Ease of paralleling
Description
The LND01 is a low threshold, depletion-mode (normally-on) transistor utilizing an advanced lateral DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. The body of the transistor is connected to the gate pin. The channel is therefore being pinched off by both the gate and body. The gate pin will have a diode connected to the drain terminal and another diode connected to the source terminal. Additional Features Bi-directional Low on-resistance Low input capacitance Fast switching speeds High input impedance and high gain Low power drive requirement Ease of paralleling
Datasheet
Datasheet Summary
Powered by GS/AI

The LND01 is a lateral N-channel depletion-mode MOSFET designed for normally-on switching applications such as solid-state relays, converters, and analog switches. It is packaged in a 5-lead SOT-23 measuring 2.90 mm by 1.60 mm with a maximum height of 1.45 mm. The device has a drain-to-source and source-to-drain breakdown voltage of 9 V, a saturated drain current of 300 mA, and a static on-state resistance of up to 1.4 Ω. It operates over an ambient temperature range of -25°C to +125°C and has a thermal resistance of 253 °C/W. The part is Pb-free and RoHS-compliant.

Datasheet Summary
Powered by GS/AI

The LND01 is a lateral N-channel depletion-mode MOSFET designed for normally-on switching applications such as solid-state relays, converters, and analog switches. It is packaged in a 5-lead SOT-23 measuring 2.90 mm by 1.60 mm with a maximum height of 1.45 mm. The device has a drain-to-source and source-to-drain breakdown voltage of 9 V, a saturated drain current of 300 mA, and a static on-state resistance of up to 1.4 Ω. It operates over an ambient temperature range of -25°C to +125°C and has a thermal resistance of 253 °C/W. The part is Pb-free and RoHS-compliant.

Suppliers

Company
Product
Description
Supplier Links
Lateral N-Channel Depletion-Mode MOSFET - LND01 - Microchip Technology, Inc.
Chandler, AZ, United States
Lateral N-Channel Depletion-Mode MOSFET
LND01
Lateral N-Channel Depletion-Mode MOSFET LND01
The LND01 is a low threshold, depletion-mode (normally-on) transistor utilizing an advanced lateral DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. The body of the transistor is connected to the gate pin. The channel is therefore being pinched off by both the gate and body. The gate pin will have a diode connected to the drain terminal and another diode connected to the source terminal. Additional Features Bi-directional Low on-resistance Low input capacitance Fast switching speeds High input impedance and high gain Low power drive requirement Ease of paralleling

The LND01 is a low threshold, depletion-mode (normally-on) transistor utilizing an advanced lateral DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. The body of the transistor is connected to the gate pin. The channel is therefore being pinched off by both the gate and body. The gate pin will have a diode connected to the drain terminal and another diode connected to the source terminal.

Additional Features

    • Bi-directional
    • Low on-resistance
    • Low input capacitance
    • Fast switching speeds
    • High input impedance and high gain
    • Low power drive requirement
    • Ease of paralleling
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number LND01
Product Name Lateral N-Channel Depletion-Mode MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1108ESCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, quad as dual pair, common source
V(BR)DSS 10 volts
View Details
3 suppliers
60V 120A MOSFET Transistor - 278-BUK762R6-60E,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 324000 milliwatts
View Details
6 suppliers
 - LM5100CMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOP8
Packing Method Tube; Tube
View Details