Microchip Technology, Inc. Dc/dc Conv, Buck, 52Khz, 85Deg C; Topology Microchip LM2576-5.0WU-TR

Description
DC/DC CONV, BUCK, 52KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Nom.:5V; Switching Frequency:52kHz; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 52KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Nom.:5V; Switching Frequency:52kHz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 52Khz, 85Deg C; Topology Microchip - 72AC6080 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 52Khz, 85Deg C; Topology Microchip
72AC6080
Dc/dc Conv, Buck, 52Khz, 85Deg C; Topology Microchip 72AC6080
DC/DC CONV, BUCK, 52KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Nom.:5V; Switching Frequency:52kHz; RoHS Compliant: Yes

DC/DC CONV, BUCK, 52KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Nom.:5V; Switching Frequency:52kHz; RoHS Compliant: Yes

Supplier's Site Datasheet
3A Step-Down Smps Regulator 5 Ddpak T/r Rohs Compliant Microchip - 70Y9173 - Newark, An Avnet Company
Chicago, IL, United States
3A Step-Down Smps Regulator 5 Ddpak T/r Rohs Compliant Microchip
70Y9173
3A Step-Down Smps Regulator 5 Ddpak T/r Rohs Compliant Microchip 70Y9173
3A STEP-DOWN SMPS REGULATOR 5 DDPAK T/R ROHS COMPLIANT: YES

3A STEP-DOWN SMPS REGULATOR 5 DDPAK T/R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 72AC6080 70Y9173
Product Name Dc/dc Conv, Buck, 52Khz, 85Deg C; Topology Microchip 3A Step-Down Smps Regulator 5 Ddpak T/r Rohs Compliant Microchip
Frequency 52kHz
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details