Microchip Technology, Inc. 0.5A Step-Down SMPS Regulator LM2574

Description
The LM2574 family is a series of easy to use fixed and adjustable switching voltage regulators. The LM2574 contains all of the active circuitry necessary to construct a stepdown (buck) switching regulator and requires a minimum of external components. The LM2574 is available in 3.3V, 5V, and 12V fixed output versions, or an adjustable version with an output voltage range of 1.23V to 37V. Output voltage is guaranteed to ±4% for specified input and load conditions. The LM2574 can supply 0.5A while maintaining excellent line and load regulation. The output switch includes cycle-by-cycle current limiting, as well as thermal shutdown for full protection under fault conditions. An external shutdown connection selects operating or standby modes. Standby current is less than 200µA. Heat sinks are generally unnecessary due the regulator's high efficiency. Adequate heat transfer is usually provided by soldering all package pins to a printed circuit board. The LM2574 includes internal frequency compensation and an internal 52kHz fixed frequency oscillator guaranteed to ±10% of the frequency. Circuits constructed around the LM2574 use a standard series of inductors which are available from several different manufacturers. Additional Features 3.3V, 5V, 12V, and adjustable output versions Adjustable version output 1.23V to 37V ±4% Max. over Line and Load conditions. Guaranteed 0.5A output current Wide input voltage, up to 40V Thermal shutdown and current limit protection Requires only 4 external components. Shutdown capability (standby mode) Low power standby mode < 200µA typical High efficiency 52kHz fixed frequency internal oscillator Uses standard inductors
Datasheet
Description
The LM2574 family is a series of easy to use fixed and adjustable switching voltage regulators. The LM2574 contains all of the active circuitry necessary to construct a stepdown (buck) switching regulator and requires a minimum of external components. The LM2574 is available in 3.3V, 5V, and 12V fixed output versions, or an adjustable version with an output voltage range of 1.23V to 37V. Output voltage is guaranteed to ±4% for specified input and load conditions. The LM2574 can supply 0.5A while maintaining excellent line and load regulation. The output switch includes cycle-by-cycle current limiting, as well as thermal shutdown for full protection under fault conditions. An external shutdown connection selects operating or standby modes. Standby current is less than 200µA. Heat sinks are generally unnecessary due the regulator's high efficiency. Adequate heat transfer is usually provided by soldering all package pins to a printed circuit board. The LM2574 includes internal frequency compensation and an internal 52kHz fixed frequency oscillator guaranteed to ±10% of the frequency. Circuits constructed around the LM2574 use a standard series of inductors which are available from several different manufacturers. Additional Features 3.3V, 5V, 12V, and adjustable output versions Adjustable version output 1.23V to 37V ±4% Max. over Line and Load conditions. Guaranteed 0.5A output current Wide input voltage, up to 40V Thermal shutdown and current limit protection Requires only 4 external components. Shutdown capability (standby mode) Low power standby mode < 200µA typical High efficiency 52kHz fixed frequency internal oscillator Uses standard inductors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5A Step-Down SMPS Regulator - LM2574 - Microchip Technology, Inc.
Chandler, AZ, United States
0.5A Step-Down SMPS Regulator
LM2574
0.5A Step-Down SMPS Regulator LM2574
The LM2574 family is a series of easy to use fixed and adjustable switching voltage regulators. The LM2574 contains all of the active circuitry necessary to construct a stepdown (buck) switching regulator and requires a minimum of external components. The LM2574 is available in 3.3V, 5V, and 12V fixed output versions, or an adjustable version with an output voltage range of 1.23V to 37V. Output voltage is guaranteed to ±4% for specified input and load conditions. The LM2574 can supply 0.5A while maintaining excellent line and load regulation. The output switch includes cycle-by-cycle current limiting, as well as thermal shutdown for full protection under fault conditions. An external shutdown connection selects operating or standby modes. Standby current is less than 200µA. Heat sinks are generally unnecessary due the regulator's high efficiency. Adequate heat transfer is usually provided by soldering all package pins to a printed circuit board. The LM2574 includes internal frequency compensation and an internal 52kHz fixed frequency oscillator guaranteed to ±10% of the frequency. Circuits constructed around the LM2574 use a standard series of inductors which are available from several different manufacturers. Additional Features 3.3V, 5V, 12V, and adjustable output versions Adjustable version output 1.23V to 37V ±4% Max. over Line and Load conditions. Guaranteed 0.5A output current Wide input voltage, up to 40V Thermal shutdown and current limit protection Requires only 4 external components. Shutdown capability (standby mode) Low power standby mode < 200µA typical High efficiency 52kHz fixed frequency internal oscillator Uses standard inductors

The LM2574 family is a series of easy to use fixed and adjustable switching voltage regulators. The LM2574 contains all of the active circuitry necessary to construct a stepdown (buck) switching regulator and requires a minimum of external components.

The LM2574 is available in 3.3V, 5V, and 12V fixed output versions, or an adjustable version with an output voltage range of 1.23V to 37V. Output voltage is guaranteed to ±4% for specified input and load conditions.

The LM2574 can supply 0.5A while maintaining excellent line and load regulation. The output switch includes cycle-by-cycle current limiting, as well as thermal shutdown for full protection under fault conditions.

An external shutdown connection selects operating or standby modes. Standby current is less than 200µA.

Heat sinks are generally unnecessary due the regulator's high efficiency. Adequate heat transfer is usually provided by soldering all package pins to a printed circuit board.

The LM2574 includes internal frequency compensation and an internal 52kHz fixed frequency oscillator guaranteed to ±10% of the frequency.

Circuits constructed around the LM2574 use a standard series of inductors which are available from several different manufacturers.

Additional Features

    • 3.3V, 5V, 12V, and adjustable output versions
    • Adjustable version output 1.23V to 37V ±4% Max. over Line and Load conditions.
    • Guaranteed 0.5A output current
    • Wide input voltage, up to 40V
    • Thermal shutdown and current limit protection
    • Requires only 4 external components.
    • Shutdown capability (standby mode)
    • Low power standby mode < 200µA typical
    • High efficiency
    • 52kHz fixed frequency internal oscillator
    • Uses standard inductors
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number LM2574
Product Name 0.5A Step-Down SMPS Regulator
Package Type DIP; Other; ['PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3159 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
UC1526A Regulating Pulse Width Modulators - 8551502VA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
View Details