Microchip Technology, Inc. Integrated Circuits (ICs) -Interface -Telecom LE9651PQCT

Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Interface -Telecom Series: miSLIC™ Package: Tape & Reel (TR\) Cut Tape (CT) Operating Temperature: -40°C ~ 85°C Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Interface -Telecom Series: miSLIC™ Package: Tape & Reel (TR\) Cut Tape (CT) Operating Temperature: -40°C ~ 85°C Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface -Telecom -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface -Telecom
Integrated Circuits (ICs) -Interface -Telecom
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Interface -Telecom Series: miSLIC™ Package: Tape & Reel (TR\) Cut Tape (CT) Operating Temperature: -40°C ~ 85°C Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7)

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Interface -Telecom
Series: miSLIC™
Package: Tape & Reel (TR\) Cut Tape (CT)
Operating Temperature: -40°C ~ 85°C
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-LE9651PQCT
Interface Transceiver IC 702-LE9651PQCT
IC TELECOM INTERFACE 48QFN Product overview: LE9651PQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9651PQCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 48QFN Product overview: LE9651PQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9651PQCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE9651PQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE9651PQCT
Integrated Circuits (ICs) - Interface - Telecom LE9651PQCT
IC TELECOM INTERFACE 48QFN

IC TELECOM INTERFACE 48QFN

Supplier's Site
Telecom - LE9651PQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE9651PQCT
Telecom LE9651PQCT
Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)

Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LE9651PQCT LE9651PQCT LE9651PQCT
Product Name Integrated Circuits (ICs) -Interface -Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V Other Other; 3.135V ~ 3.465V
Features RoHS RoHS
Pd 1.5 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - CYPD3175-24LQXQT - Rochester Electronics
Specs
Technology USB
Device Type Line / Bus Controller
Features RoHS
View Details
7 suppliers
30Ohm TSSOP Interface Transceiver IC - 704-74ALVT162827DGGS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370819-CD74HCT4052M - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
3 suppliers
Interface Transceiver IC - 722-SI2438-A-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
5 suppliers