IC TELECOM INTERFACE 53QFN Product overview: LE9632RQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9632RQCT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Interface- Telecom
Series: miSLIC™
Package: Tape & Reel (TR)
Voltage - Supply: 1.8V, 2.5V, 3.3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 53-VFQFN Exposed Pad
Supplier Device Package: 53-QFN (7x7)
IC TELECOM INTERFACE 53QFN
Telecom IC Subscriber Line Interface Concept (SLIC) 53-QFN (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-LE9632RQCT | LE9632RQCT | LE9632RQCT | LE9632RQCT | |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) -Interface- Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 1.8V, 2.5V, 3.3V | Other; 1.8V~ 2.5V~ 3.3V | 3.3V; Other | 3.3V; Other; 1.8V, 2.5V, 3.3V | Other; 1.8V, 2.5V, 3.3V |