Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom LE9622RQCT

Description
Win Source Part Number: 1356461-LE9622RQCT Category: Integrated Circuits (ICs) - Interface - Telecom Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: miSLIC™ Package: Tape & Reel Product Status: Active Package / Case: 53-VFQFN Exposed Pad Supplier Device Package: 53-QFN (7x7) Base Product Number: LE9622 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Subscriber Line Interface Concept (SLIC) Voltage - Supply: 1.8V, 2.5V, 3.3V Number of Circuits: 1 Interface: PCM, SPI
Request a Quote Datasheet
Description
Win Source Part Number: 1356461-LE9622RQCT Category: Integrated Circuits (ICs) - Interface - Telecom Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: miSLIC™ Package: Tape & Reel Product Status: Active Package / Case: 53-VFQFN Exposed Pad Supplier Device Package: 53-QFN (7x7) Base Product Number: LE9622 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Subscriber Line Interface Concept (SLIC) Voltage - Supply: 1.8V, 2.5V, 3.3V Number of Circuits: 1 Interface: PCM, SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1356461-LE9622RQCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1356461-LE9622RQCT
Integrated Circuits (ICs) - Interface - Telecom 1356461-LE9622RQCT
Win Source Part Number: 1356461-LE9622RQCT Category: Integrated Circuits (ICs) - Interface - Telecom Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: miSLIC™ Package: Tape & Reel Product Status: Active Package / Case: 53-VFQFN Exposed Pad Supplier Device Package: 53-QFN (7x7) Base Product Number: LE9622 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Subscriber Line Interface Concept (SLIC) Voltage - Supply: 1.8V, 2.5V, 3.3V Number of Circuits: 1 Interface: PCM, SPI

Win Source Part Number: 1356461-LE9622RQCT
Category: Integrated Circuits (ICs) - Interface - Telecom
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: miSLIC™
Package: Tape & Reel
Product Status: Active
Package / Case: 53-VFQFN Exposed Pad
Supplier Device Package: 53-QFN (7x7)
Base Product Number: LE9622
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Subscriber Line Interface Concept (SLIC)
Voltage - Supply: 1.8V, 2.5V, 3.3V
Number of Circuits: 1
Interface: PCM, SPI

Buy Now Datasheet
Interface Transceiver IC - 702-LE9622RQCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE9622RQCT
Interface Transceiver IC 702-LE9622RQCT
IC TELECOM INTERFACE 53QFN Product overview: LE9622RQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9622RQCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 53QFN Product overview: LE9622RQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9622RQCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom LE9622RQCT
IC TELECOM INTERFACE 53QFN

IC TELECOM INTERFACE 53QFN

Supplier's Site Datasheet
Telecom - LE9622RQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE9622RQCT
Telecom LE9622RQCT
Telecom IC Subscriber Line Interface Concept (SLIC) 53-QFN (7x7)

Telecom IC Subscriber Line Interface Concept (SLIC) 53-QFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE9622RQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE9622RQCT
Integrated Circuits (ICs) - Interface - Telecom LE9622RQCT
IC TELECOM INTERFACE 53QFN

IC TELECOM INTERFACE 53QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1356461-LE9622RQCT 702-LE9622RQCT LE9622RQCT LE9622RQCT LE9622RQCT
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 1.8V~ 2.5V~ 3.3V Other; 1.8V, 2.5V, 3.3V Other; 1.8V, 2.5V, 3.3V 3.3V; Other; 1.8V, 2.5V, 3.3V 3.3V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1913523 - RS Components, Ltd.
Specs
Technology CML; LVDS; LVCMOS
Device Type Serializer
Features RoHS
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
 - 74ABT245PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
QFN Interface Transceiver IC - 722-SI2494-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers