Microchip Technology, Inc. Interface Transceiver IC LE9551CMQCT

Description
IC TELECOM INTERFACE 28QFN Product overview: LE9551CMQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9551CMQCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 28QFN Product overview: LE9551CMQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9551CMQCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-LE9551CMQCT
Interface Transceiver IC 702-LE9551CMQCT
IC TELECOM INTERFACE 28QFN Product overview: LE9551CMQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9551CMQCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 28QFN Product overview: LE9551CMQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9551CMQCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 1041760-LE9551CMQCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1041760-LE9551CMQCT
Integrated Circuits (ICs) - Interface - Telecom 1041760-LE9551CMQCT
Win Source Part Number: 1041760-LE9551CMQCT Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC) Interface: Serial Voltage - Supply: 3.3V Supplier Device Package: 28-QFN (4x5) Fake Threat In the Open Market: 72 pct. HTSUS: 0000.00.0000 Mfr: Microchip Technology Base Product Number: LE9551

Win Source Part Number: 1041760-LE9551CMQCT
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Subscriber Line Interface Concept (SLIC)
Interface: Serial
Voltage - Supply: 3.3V
Supplier Device Package: 28-QFN (4x5)
Fake Threat In the Open Market: 72 pct.
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Base Product Number: LE9551

Buy Now Datasheet
Telecom - LE9551CMQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 28-QFN (4x5)

Telecom IC Subscriber Line Interface Concept (SLIC) 28-QFN (4x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE9551CMQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE9551CMQCT
Integrated Circuits (ICs) - Interface - Telecom LE9551CMQCT
IC TELECOM INTERFACE 28QFN

IC TELECOM INTERFACE 28QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LE9551CMQCT 1041760-LE9551CMQCT LE9551CMQCT LE9551CMQCT
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1915288 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4053D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface - CODECs - AD1988BJSTZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details