Microchip Technology, Inc. Interface - Interface - Telecom - LE9541DUQCT LE9541DUQCT

Description
Manufacturer: Microchip Technology Win Source Part Number: 804834-LE9541DUQCT Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Function: Subscriber Line Interface Concept (SLIC) Interface: Serial Supplier Device Package: 40-QFN Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 804834-LE9541DUQCT Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Function: Subscriber Line Interface Concept (SLIC) Interface: Serial Supplier Device Package: 40-QFN Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9541DUQCT - 804834-LE9541DUQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9541DUQCT
804834-LE9541DUQCT
Interface - Interface - Telecom - LE9541DUQCT 804834-LE9541DUQCT
Manufacturer: Microchip Technology Win Source Part Number: 804834-LE9541DUQCT Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Function: Subscriber Line Interface Concept (SLIC) Interface: Serial Supplier Device Package: 40-QFN Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 804834-LE9541DUQCT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Function: Subscriber Line Interface Concept (SLIC)
Interface: Serial
Supplier Device Package: 40-QFN
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now
Interface Transceiver IC - 702-LE9541DUQCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE9541DUQCT
Interface Transceiver IC 702-LE9541DUQCT
IC TELECOM INTERFACE 40QFN Product overview: LE9541DUQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9541DUQCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 40QFN Product overview: LE9541DUQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9541DUQCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - LE9541DUQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 40-QFN

Telecom IC Subscriber Line Interface Concept (SLIC) 40-QFN

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE9541DUQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE9541DUQCT
Integrated Circuits (ICs) - Interface - Telecom LE9541DUQCT
IC TELECOM INTERFACE 40QFN

IC TELECOM INTERFACE 40QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 804834-LE9541DUQCT 702-LE9541DUQCT LE9541DUQCT LE9541DUQCT
Product Name Interface - Interface - Telecom - LE9541DUQCT Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3.3V Other; 3.3V Other; 3.3V Other
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Interface Transceiver IC - 722-SI2456-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details