Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom LE9530CETCT

Description
Win Source Part Number: 1069308-LE9530CETCT Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 1,500 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC) Interface: Parallel Current - Supply: 40mA Voltage - Supply: 3.3V Supplier Device Package: 48-eTQFP ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LE9530
Request a Quote Datasheet
Description
Win Source Part Number: 1069308-LE9530CETCT Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 1,500 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC) Interface: Parallel Current - Supply: 40mA Voltage - Supply: 3.3V Supplier Device Package: 48-eTQFP ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LE9530
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1069308-LE9530CETCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1069308-LE9530CETCT
Integrated Circuits (ICs) - Interface - Telecom 1069308-LE9530CETCT
Win Source Part Number: 1069308-LE9530CETCT Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 1,500 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC) Interface: Parallel Current - Supply: 40mA Voltage - Supply: 3.3V Supplier Device Package: 48-eTQFP ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LE9530

Win Source Part Number: 1069308-LE9530CETCT
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 1,500
Mounting: SMD (SMT)
Function: Subscriber Line Interface Concept (SLIC)
Interface: Parallel
Current - Supply: 40mA
Voltage - Supply: 3.3V
Supplier Device Package: 48-eTQFP
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LE9530

Buy Now
Interface Transceiver IC - 702-LE9530CETCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE9530CETCT
Interface Transceiver IC 702-LE9530CETCT
IC TELECOM INTERFACE 48TQFP Product overview: LE9530CETCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9530CETCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 48TQFP Product overview: LE9530CETCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9530CETCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - LE9530CETCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 48-eTQFP

Telecom IC Subscriber Line Interface Concept (SLIC) 48-eTQFP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE9530CETCT
Integrated Circuits (ICs) - Interface - Telecom LE9530CETCT
IC TELECOM INTERFACE 48TQFP

IC TELECOM INTERFACE 48TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1069308-LE9530CETCT 702-LE9530CETCT LE9530CETCT LE9530CETCT
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1907350 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS; Bus LVDS
Device Type Deserializer
Features RoHS
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4051BE - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370827-74LVC1G3157GM-Q10X - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Telecom - SI3211-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details