Microchip Technology, Inc. Interface Transceiver IC LE89010QVCT

Description
IC TELECOM INTERFACE 48LQFP Product overview: LE89010QVCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE89010QVCT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE 48LQFP Product overview: LE89010QVCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE89010QVCT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-LE89010QVCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE89010QVCT
Interface Transceiver IC 702-LE89010QVCT
IC TELECOM INTERFACE 48LQFP Product overview: LE89010QVCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE89010QVCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 48LQFP Product overview: LE89010QVCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE89010QVCT can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - LE89010QVCT - 814020-LE89010QVCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE89010QVCT
814020-LE89010QVCT
Interface - Interface - Telecom - LE89010QVCT 814020-LE89010QVCT
Manufacturer: Microchip Technology Win Source Part Number: 814020-LE89010QVCT Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Part Status: Obsolete (End Of Life) Supplier Device Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 814020-LE89010QVCT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - LE89010QVCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE89010QVCT
Integrated Circuits (ICs) - Interface - Telecom LE89010QVCT
IC TELECOM INTERFACE 48LQFP

IC TELECOM INTERFACE 48LQFP

Supplier's Site
Telecom - LE89010QVCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 48-LQFP

Telecom IC 48-LQFP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LE89010QVCT 814020-LE89010QVCT LE89010QVCT LE89010QVCT
Product Name Interface Transceiver IC Interface - Interface - Telecom - LE89010QVCT Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898058 - RS Components, Ltd.
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4851PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
 - 54LS54/SDA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details