Microchip Technology, Inc. Interface Transceiver IC LE88286DLCT

Description
IC TELECOM INTERFACE 80LQFP Product overview: LE88286DLCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88286DLCT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE 80LQFP Product overview: LE88286DLCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88286DLCT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LE88286DLC from Quarktwin Technology Ltd. is a dual-channel Automatic Battery Switching (ABS) VoicePort device designed for various telecom applications, including voice-enabled cable EMTA's, DSL gateways, and fiber to the building/home optical network terminals. It integrates complete BORSCHT functions for two channels within a single device, featuring low power idle and on-hook transmission states. This device includes an integrated high voltage switching regulator, programmable parameters for input and balance impedance, gain, DC feed voltage, and ringing characteristics. It supports both PCM and GCI interfaces, with G.711 µ-law, A-law, or 16-bit linear coding options, and operates in a wideband 16 kHz sampling mode. The LE88286DLC also offers a robust signal generation capability, including universal caller ID generation and multiple simultaneous tones. The product is packaged in a compact 80-pin eLQFP format, requiring minimal external components, making it suitable for space-constrained designs. Its features, such as programmable supervision thresholds and integrated self-test capabilities, enhance its utility in telecom applications.

Datasheet Summary
Powered by GS/AI

The LE88286DLC from Quarktwin Technology Ltd. is a dual-channel Automatic Battery Switching (ABS) VoicePort device designed for various telecom applications, including voice-enabled cable EMTA's, DSL gateways, and fiber to the building/home optical network terminals. It integrates complete BORSCHT functions for two channels within a single device, featuring low power idle and on-hook transmission states. This device includes an integrated high voltage switching regulator, programmable parameters for input and balance impedance, gain, DC feed voltage, and ringing characteristics. It supports both PCM and GCI interfaces, with G.711 µ-law, A-law, or 16-bit linear coding options, and operates in a wideband 16 kHz sampling mode. The LE88286DLC also offers a robust signal generation capability, including universal caller ID generation and multiple simultaneous tones. The product is packaged in a compact 80-pin eLQFP format, requiring minimal external components, making it suitable for space-constrained designs. Its features, such as programmable supervision thresholds and integrated self-test capabilities, enhance its utility in telecom applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-LE88286DLCT
Interface Transceiver IC 702-LE88286DLCT
IC TELECOM INTERFACE 80LQFP Product overview: LE88286DLCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88286DLCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 80LQFP Product overview: LE88286DLCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88286DLCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - LE88286DLCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Telecom Circuit 80-eLQFP

Telecom IC Telecom Circuit 80-eLQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE88286DLCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE88286DLCT
Integrated Circuits (ICs) - Interface - Telecom LE88286DLCT
IC TELECOM INTERFACE 80LQFP

IC TELECOM INTERFACE 80LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LE88286DLCT LE88286DLCT LE88286DLCT
Product Name Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
View Details
2 suppliers
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details