Microchip Technology, Inc. Interface - Interface - Telecom - LE88286DLC LE88286DLC

Description
Manufacturer: Microchip Technology Win Source Part Number: 803118-LE88286DLC Packaging: Tray Mounting Style: SMD Number of Circuits: 2 Function: Telecom Circuit Interface: PCM Supplier Device Package: 80-eLQFP Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 35V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 803118-LE88286DLC Packaging: Tray Mounting Style: SMD Number of Circuits: 2 Function: Telecom Circuit Interface: PCM Supplier Device Package: 80-eLQFP Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE88286DLC - 803118-LE88286DLC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88286DLC
803118-LE88286DLC
Interface - Interface - Telecom - LE88286DLC 803118-LE88286DLC
Manufacturer: Microchip Technology Win Source Part Number: 803118-LE88286DLC Packaging: Tray Mounting Style: SMD Number of Circuits: 2 Function: Telecom Circuit Interface: PCM Supplier Device Package: 80-eLQFP Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 35V

Manufacturer: Microchip Technology
Win Source Part Number: 803118-LE88286DLC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 2
Function: Telecom Circuit
Interface: PCM
Supplier Device Package: 80-eLQFP
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 450
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 35V

Buy Now
Singapore, Singapore
Interface Transceiver IC
702-LE88286DLC
Interface Transceiver IC 702-LE88286DLC
IC TELECOM INTERFACE 80LQFP Product overview: LE88286DLC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88286DLC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 80LQFP Product overview: LE88286DLC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88286DLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE88286DLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE88286DLC
Integrated Circuits (ICs) - Interface - Telecom LE88286DLC
IC TELECOM INTERFACE 80LQFP

IC TELECOM INTERFACE 80LQFP

Supplier's Site
Telecom - LE88286DLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE88286DLC
Telecom LE88286DLC
Telecom IC Telecom Circuit 80-eLQFP

Telecom IC Telecom Circuit 80-eLQFP

Buy Now Datasheet
Telecom LE88286DLC
IC TELECOM INTERFACE 80LQFP

IC TELECOM INTERFACE 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 803118-LE88286DLC 702-LE88286DLC LE88286DLC LE88286DLC LE88286DLC
Product Name Interface - Interface - Telecom - LE88286DLC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 4.75V ~ 35V Other; 4.75V ~ 35V Other Other; 4.75V ~ 35V Other; 4.75V ~ 35V
Features RoHS RoHS
Pd 3700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 276988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1212-6F
Pins 6 #
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Low-power inverter - 74AUP1G04GS,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Telecom - SI32176-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details