Microchip Technology, Inc. Interface - Interface - Telecom - LE88266TQC LE88266TQC

Description
Manufacturer: Microchip Technology Win Source Part Number: 807187-LE88266TQC Packaging: Tray Mounting Style: SMD Number of Circuits: 2 Function: Telecom Circuit Interface: PCM Supplier Device Package: 64-QFN Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 35V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 807187-LE88266TQC Packaging: Tray Mounting Style: SMD Number of Circuits: 2 Function: Telecom Circuit Interface: PCM Supplier Device Package: 64-QFN Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE88266TQC - 807187-LE88266TQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88266TQC
807187-LE88266TQC
Interface - Interface - Telecom - LE88266TQC 807187-LE88266TQC
Manufacturer: Microchip Technology Win Source Part Number: 807187-LE88266TQC Packaging: Tray Mounting Style: SMD Number of Circuits: 2 Function: Telecom Circuit Interface: PCM Supplier Device Package: 64-QFN Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 35V

Manufacturer: Microchip Technology
Win Source Part Number: 807187-LE88266TQC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 2
Function: Telecom Circuit
Interface: PCM
Supplier Device Package: 64-QFN
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,300
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 35V

Buy Now
Interface Transceiver IC - 702-LE88266TQC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE88266TQC
Interface Transceiver IC 702-LE88266TQC
IC TELECOM INTERFACE 64QFN Product overview: LE88266TQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88266TQC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 64QFN Product overview: LE88266TQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88266TQC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE88266TQC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE88266TQC
Integrated Circuits (ICs) - Interface - Telecom LE88266TQC
IC TELECOM INTERFACE 64QFN

IC TELECOM INTERFACE 64QFN

Supplier's Site
Telecom - LE88266TQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE88266TQC
Telecom LE88266TQC
Telecom IC Telecom Circuit 64-QFN

Telecom IC Telecom Circuit 64-QFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 807187-LE88266TQC 702-LE88266TQC LE88266TQC LE88266TQC
Product Name Interface - Interface - Telecom - LE88266TQC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066QM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
LVDS Interface Ics - 1913523P - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Features RoHS
# of Rx 30 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS32JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers