Microchip Technology, Inc. Interface Transceiver IC LE88131BLC

Description
IC TELECOM INTERFACE 44LQFP Product overview: LE88131BLC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88131BLC can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE 44LQFP Product overview: LE88131BLC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88131BLC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-LE88131BLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE88131BLC
Interface Transceiver IC 702-LE88131BLC
IC TELECOM INTERFACE 44LQFP Product overview: LE88131BLC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88131BLC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 44LQFP Product overview: LE88131BLC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88131BLC can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - LE88131BLC - 806226-LE88131BLC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88131BLC
806226-LE88131BLC
Interface - Interface - Telecom - LE88131BLC 806226-LE88131BLC
Manufacturer: Microchip Technology Win Source Part Number: 806226-LE88131BLC Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Telecom Circuit Interface: PCM Supplier Device Package: 44-eLQFP Manufacturer Package: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V, 5V

Manufacturer: Microchip Technology
Win Source Part Number: 806226-LE88131BLC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 1
Function: Telecom Circuit
Interface: PCM
Supplier Device Package: 44-eLQFP
Manufacturer Package: 44-LQFP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V, 5V

Buy Now
Telecom - LE88131BLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE88131BLC
Telecom LE88131BLC
Telecom IC Telecom Circuit 44-eLQFP

Telecom IC Telecom Circuit 44-eLQFP

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - LE88131BLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE88131BLC
Integrated Circuits (ICs) - Interface - Telecom LE88131BLC
IC TELECOM INTERFACE 44LQFP

IC TELECOM INTERFACE 44LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LE88131BLC 806226-LE88131BLC LE88131BLC LE88131BLC
Product Name Interface Transceiver IC Interface - Interface - Telecom - LE88131BLC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Line Interface ICs - 1897586 - RS Components, Ltd.
Specs
Technology RS232; Eia/tia-232/ eia/tia-562/ rs-232/ v.28
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - CODECs - AD1986AJCPZ-RL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details