Microchip Technology, Inc. Interface - Interface - Telecom - LE88010BQC LE88010BQC

Description
Manufacturer: Microchip Technology Win Source Part Number: 803429-LE88010BQC Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Telecom Circuit Interface: PCM Supplier Device Package: 44-QFN (7x7) Manufacturer Package: 44-QFN Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V, 5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 803429-LE88010BQC Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Telecom Circuit Interface: PCM Supplier Device Package: 44-QFN (7x7) Manufacturer Package: 44-QFN Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE88010BQC - 803429-LE88010BQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88010BQC
803429-LE88010BQC
Interface - Interface - Telecom - LE88010BQC 803429-LE88010BQC
Manufacturer: Microchip Technology Win Source Part Number: 803429-LE88010BQC Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Telecom Circuit Interface: PCM Supplier Device Package: 44-QFN (7x7) Manufacturer Package: 44-QFN Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V, 5V

Manufacturer: Microchip Technology
Win Source Part Number: 803429-LE88010BQC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 1
Function: Telecom Circuit
Interface: PCM
Supplier Device Package: 44-QFN (7x7)
Manufacturer Package: 44-QFN
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,300
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V, 5V

Buy Now
Interface Transceiver IC - 702-LE88010BQC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE88010BQC
Interface Transceiver IC 702-LE88010BQC
IC TELECOM INTERFACE 44QFN Product overview: LE88010BQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88010BQC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 44QFN Product overview: LE88010BQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88010BQC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - LE88010BQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE88010BQC
Telecom LE88010BQC
Telecom IC Telecom Circuit 44-QFN (7x7)

Telecom IC Telecom Circuit 44-QFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 803429-LE88010BQC 702-LE88010BQC LE88010BQC
Product Name Interface - Interface - Telecom - LE88010BQC Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 3V~ 5V Other; 3V, 5V 5V; Other; 3V, 5V
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bus Transceivers - 2034785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Transceiver; Bus transceiver
Features RoHS
Package Type QFNL; Tqfn
View Details
Octal buffer/line driver; 3-state - 74AHCT244BQ-Q100/X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
 - 26LS31/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CQCC20
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details