Microchip Technology, Inc. Interface - Interface - Telecom - LE87536NQC LE87536NQC

Description
Manufacturer: Microchip Technology Win Source Part Number: 813202-LE87536NQC Part Status: Active Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,450 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 813202-LE87536NQC Part Status: Active Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,450 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE87536NQC - 813202-LE87536NQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE87536NQC
813202-LE87536NQC
Interface - Interface - Telecom - LE87536NQC 813202-LE87536NQC
Manufacturer: Microchip Technology Win Source Part Number: 813202-LE87536NQC Part Status: Active Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,450 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 813202-LE87536NQC
Part Status: Active
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,450
MSL Level: 3 (168 Hours)

Buy Now
Interface Transceiver IC - 702-LE87536NQC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE87536NQC
Interface Transceiver IC 702-LE87536NQC
IC TELECOM INTERFACE 16QFN Product overview: LE87536NQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE87536NQC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 16QFN Product overview: LE87536NQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE87536NQC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - LE87536NQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE87536NQC
Telecom LE87536NQC
Telecom IC

Telecom IC

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - LE87536NQC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE87536NQC
Integrated Circuits (ICs) - Interface - Telecom LE87536NQC
IC TELECOM INTERFACE 16QFN

IC TELECOM INTERFACE 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 813202-LE87536NQC 702-LE87536NQC LE87536NQC LE87536NQC
Product Name Interface - Interface - Telecom - LE87536NQC Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1915020 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
16-bit bus transceiver; 3-state - 74ABT16245BDGG,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface - CODECs - ADAU1381BCPZ - Lingto Electronic Limited
Specs
Technology SPI
Device Type Sensor Interface; Codec
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers