Microchip Technology, Inc. Interface Transceiver IC LE87281NQC

Description
IC DRIVER 2/0 16QFN Product overview: LE87281NQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LE87281NQC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRIVER 2/0 16QFN Product overview: LE87281NQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LE87281NQC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-LE87281NQC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-LE87281NQC
Interface Transceiver IC 710-LE87281NQC
IC DRIVER 2/0 16QFN Product overview: LE87281NQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LE87281NQC can be used for catalog matching and distributor lookup.

IC DRIVER 2/0 16QFN Product overview: LE87281NQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LE87281NQC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - LE87281NQC - 810898-LE87281NQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LE87281NQC
810898-LE87281NQC
Interface - Interface - Drivers, Receivers, Transceivers - LE87281NQC 810898-LE87281NQC
Manufacturer: Microchip Technology Win Source Part Number: 810898-LE87281NQC Packaging: Tray Type: Driver Mounting Style: SMD Protocol: ADSL2, VDSL2 Number of Drivers/Receivers: 2/0 Supplier Device Package: 16-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,450 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 810898-LE87281NQC
Packaging: Tray
Type: Driver
Mounting Style: SMD
Protocol: ADSL2, VDSL2
Number of Drivers/Receivers: 2/0
Supplier Device Package: 16-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,450
MSL Level: 3 (168 Hours)

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - LE87281NQC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
LE87281NQC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LE87281NQC
IC DRIVER 2/0 16QFN

IC DRIVER 2/0 16QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-LE87281NQC 810898-LE87281NQC LE87281NQC
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - LE87281NQC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver; Sensor Interface
Features RoHS
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6918ABT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
4 suppliers
Interface module - 289-586 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details