IC TELECOM INTERFACE 16QFN Product overview: LE87251NQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE87251NQC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 876984-LE87251NQC
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Driver 16-QFN (4x4)
Package: 16-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: LE87251
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2450
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC TELECOM INTERFACE 16QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-LE87251NQC | 876984-LE87251NQC | LE87251NQC | LE87251NQC |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - LE87251NQC | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface |