IC TELECOM INTERFACE 32QFN Product overview: LE79R79-1FQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79R79-1FQC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 812275-LE79R79-1FQC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 1
Function: Subscriber Line Interface Concept (SLIC)
Interface: 2-Wire
Supplier Device Package: 32-QFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 32-VQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
Telecom IC Subscriber Line Interface Concept (SLIC) 32-QFN (8x8)
IC TELECOM INTERFACE 32QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-LE79R79-1FQC | 812275-LE79R79-1FQC | LE79R79-1FQC | LE79R79-1FQC |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - LE79R79-1FQC | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other |