Microchip Technology, Inc. Interface - Interface - Telecom - LE79R79-1DJCT LE79R79-1DJCT

Description
Manufacturer: Microchip Technology Win Source Part Number: 809850-LE79R79-1DJCT Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 809850-LE79R79-1DJCT Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE79R79-1DJCT - 809850-LE79R79-1DJCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79R79-1DJCT
809850-LE79R79-1DJCT
Interface - Interface - Telecom - LE79R79-1DJCT 809850-LE79R79-1DJCT
Manufacturer: Microchip Technology Win Source Part Number: 809850-LE79R79-1DJCT Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Microchip Technology
Win Source Part Number: 809850-LE79R79-1DJCT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Function: Subscriber Line Interface Concept (SLIC)
Interface: 2-Wire
Supplier Device Package: 32-PLCC (11.43x13.97)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 32-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Interface Transceiver IC - 702-LE79R79-1DJCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE79R79-1DJCT
Interface Transceiver IC 702-LE79R79-1DJCT
IC TELECOM INTERFACE 32PLCC Product overview: LE79R79-1DJCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79R79-1DJCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 32PLCC Product overview: LE79R79-1DJCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79R79-1DJCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC TELECOM INTERFACE 32PLCC

IC TELECOM INTERFACE 32PLCC

Supplier's Site Datasheet
Telecom - LE79R79-1DJCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97)

Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE79R79-1DJCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE79R79-1DJCT
Integrated Circuits (ICs) - Interface - Telecom LE79R79-1DJCT
IC TELECOM INTERFACE 32PLCC

IC TELECOM INTERFACE 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 809850-LE79R79-1DJCT 702-LE79R79-1DJCT LE79R79-1DJCT LE79R79-1DJCT LE79R79-1DJCT
Product Name Interface - Interface - Telecom - LE79R79-1DJCT Interface Transceiver IC Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

9V Interface Transceiver IC - 752-A5348CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface Transceiver IC - 702-SI3018-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Specialized - AD6623ASZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details