Microchip Technology, Inc. Interface - Interface - Telecom - LE79R70DJC LE79R70DJC

Description
Manufacturer: Microchip Technology Win Source Part Number: 808232-LE79R70DJC Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 808232-LE79R70DJC Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE79R70DJC - 808232-LE79R70DJC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79R70DJC
808232-LE79R70DJC
Interface - Interface - Telecom - LE79R70DJC 808232-LE79R70DJC
Manufacturer: Microchip Technology Win Source Part Number: 808232-LE79R70DJC Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Microchip Technology
Win Source Part Number: 808232-LE79R70DJC
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Function: Subscriber Line Interface Concept (SLIC)
Interface: 2-Wire
Supplier Device Package: 32-PLCC (11.43x13.97)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 32-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,200
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Interface Transceiver IC - 702-LE79R70DJC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE79R70DJC
Interface Transceiver IC 702-LE79R70DJC
IC TELECOM INTERFACE 32PLCC Product overview: LE79R70DJC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79R70DJC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 32PLCC Product overview: LE79R70DJC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79R70DJC can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - LE79R70DJC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE79R70DJC
Telecom LE79R70DJC
Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97)

Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 808232-LE79R70DJC 702-LE79R70DJC LE79R70DJC
Product Name Interface - Interface - Telecom - LE79R70DJC Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data