Microchip Technology, Inc. Interface - Interface - Telecom - LE79R70-1FQC LE79R70-1FQC

Description
Manufacturer: Microchip Technology Win Source Part Number: 809455-LE79R70-1FQC Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Supplier Device Package: 32-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 809455-LE79R70-1FQC Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Supplier Device Package: 32-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE79R70-1FQC - 809455-LE79R70-1FQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79R70-1FQC
809455-LE79R70-1FQC
Interface - Interface - Telecom - LE79R70-1FQC 809455-LE79R70-1FQC
Manufacturer: Microchip Technology Win Source Part Number: 809455-LE79R70-1FQC Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Supplier Device Package: 32-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Microchip Technology
Win Source Part Number: 809455-LE79R70-1FQC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 1
Function: Subscriber Line Interface Concept (SLIC)
Interface: 2-Wire
Supplier Device Package: 32-QFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 32-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,300
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Interface Transceiver IC - 702-LE79R70-1FQC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE79R70-1FQC
Interface Transceiver IC 702-LE79R70-1FQC
IC TELECOM INTERFACE 32QFN Product overview: LE79R70-1FQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79R70-1FQC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 32QFN Product overview: LE79R70-1FQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79R70-1FQC can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - LE79R70-1FQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 32-QFN (8x8)

Telecom IC Subscriber Line Interface Concept (SLIC) 32-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 809455-LE79R70-1FQC 702-LE79R70-1FQC LE79R70-1FQC
Product Name Interface - Interface - Telecom - LE79R70-1FQC Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-AM26C32CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Line Interface ICs - 6978047 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 5 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD9849AKST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details