Microchip Technology, Inc. Interface - Interface - Telecom - LE79272PQCT LE79272PQCT

Description
Manufacturer: Microchip Technology Win Source Part Number: 805770-LE79272PQCT Packaging: Reel Mounting Style: SMD Interface: 2-Wire Supplier Device Package: 48-QFN Manufacturer Package: 48-QFN Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 805770-LE79272PQCT Packaging: Reel Mounting Style: SMD Interface: 2-Wire Supplier Device Package: 48-QFN Manufacturer Package: 48-QFN Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE79272PQCT - 805770-LE79272PQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79272PQCT
805770-LE79272PQCT
Interface - Interface - Telecom - LE79272PQCT 805770-LE79272PQCT
Manufacturer: Microchip Technology Win Source Part Number: 805770-LE79272PQCT Packaging: Reel Mounting Style: SMD Interface: 2-Wire Supplier Device Package: 48-QFN Manufacturer Package: 48-QFN Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 805770-LE79272PQCT
Packaging: Reel
Mounting Style: SMD
Interface: 2-Wire
Supplier Device Package: 48-QFN
Manufacturer Package: 48-QFN
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now
Singapore, Singapore
Interface Transceiver IC
702-LE79272PQCT
Interface Transceiver IC 702-LE79272PQCT
IC TELECOM INTERFACE 48QFN Product overview: LE79272PQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79272PQCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 48QFN Product overview: LE79272PQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79272PQCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - LE79272PQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 48-QFN (7x7)

Telecom IC 48-QFN (7x7)

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - LE79272PQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE79272PQCT
Integrated Circuits (ICs) - Interface - Telecom LE79272PQCT
IC TELECOM INTERFACE 48QFN

IC TELECOM INTERFACE 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 805770-LE79272PQCT 702-LE79272PQCT LE79272PQCT LE79272PQCT
Product Name Interface - Interface - Telecom - LE79272PQCT Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897591 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver, Converter, Line Driver, Receiver
Features RoHS
View Details
Unbuffered inverter - 74AHC1GU04GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface - Sensor and Detector Interfaces - AD694BR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4053BPWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers