IC TELECOM INTERFACE QFN28 Product overview: LE79271AMQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79271AMQC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 922906-LE79271AMQC
Features: Telecom IC - 28-QFN
Package: 28-QFN
Package: Tray
Mounting: Surface Mount
Family Name: LE79271
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC TELECOM INTERFACE QFN28
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-LE79271AMQC | 922906-LE79271AMQC | LE79271AMQC | LE79271AMQC |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - LE79271AMQC | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface |