Microchip Technology, Inc. Interface Transceiver IC LE79252BTC

Description
IC TELECOM INTERFACE 44TQFP Product overview: LE79252BTC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79252BTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 44TQFP Product overview: LE79252BTC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79252BTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-LE79252BTC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE79252BTC
Interface Transceiver IC 702-LE79252BTC
IC TELECOM INTERFACE 44TQFP Product overview: LE79252BTC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79252BTC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 44TQFP Product overview: LE79252BTC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79252BTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - LE79252BTC - 806541-LE79252BTC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79252BTC
806541-LE79252BTC
Interface - Interface - Telecom - LE79252BTC 806541-LE79252BTC
Manufacturer: Microchip Technology Win Source Part Number: 806541-LE79252BTC Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Interface: 2-Wire Supplier Device Package: 44-TQFP Manufacturer Package: 44-TQFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 806541-LE79252BTC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 1
Interface: 2-Wire
Supplier Device Package: 44-TQFP
Manufacturer Package: 44-TQFP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)

Buy Now
Telecom - LE79252BTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE79252BTC
Telecom LE79252BTC
Telecom IC 44-TQFP

Telecom IC 44-TQFP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE79252BTC
Integrated Circuits (ICs) - Interface - Telecom LE79252BTC
IC TELECOM INTERFACE 44TQFP

IC TELECOM INTERFACE 44TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LE79252BTC 806541-LE79252BTC LE79252BTC LE79252BTC
Product Name Interface Transceiver IC Interface - Interface - Telecom - LE79252BTC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Integrated Circuits (ICs) - Interface - Controllers - 1043584-ADM6992X-AD-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-010 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4658TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details