Microchip Technology, Inc. Interface - Interface - Telecom - LE792388TVC LE792388TVC

Description
Manufacturer: Microchip Technology Win Source Part Number: 803264-LE792388TVC Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Interface: 2-Wire Supplier Device Package: 176-LQFP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 300 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 803264-LE792388TVC Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Interface: 2-Wire Supplier Device Package: 176-LQFP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 300 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE792388TVC - 803264-LE792388TVC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE792388TVC
803264-LE792388TVC
Interface - Interface - Telecom - LE792388TVC 803264-LE792388TVC
Manufacturer: Microchip Technology Win Source Part Number: 803264-LE792388TVC Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Interface: 2-Wire Supplier Device Package: 176-LQFP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 300 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 803264-LE792388TVC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 1
Interface: 2-Wire
Supplier Device Package: 176-LQFP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 300
MSL Level: 3 (168 Hours)

Buy Now
Interface Transceiver IC - 702-LE792388TVC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE792388TVC
Interface Transceiver IC 702-LE792388TVC
IC TELECOM INTERFACE 176LQFP Product overview: LE792388TVC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE792388TVC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 176LQFP Product overview: LE792388TVC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE792388TVC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC TELECOM INTERFACE 176LQFP

IC TELECOM INTERFACE 176LQFP

Supplier's Site
Telecom - LE792388TVC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 176-LQFP

Telecom IC 176-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE792388TVC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE792388TVC
Integrated Circuits (ICs) - Interface - Telecom LE792388TVC
IC TELECOM INTERFACE 176LQFP

IC TELECOM INTERFACE 176LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 803264-LE792388TVC 702-LE792388TVC LE792388TVC LE792388TVC LE792388TVC
Product Name Interface - Interface - Telecom - LE792388TVC Interface Transceiver IC Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3210-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers