Microchip Technology, Inc. Interface - Interface - Telecom - LE79231DJC LE79231DJC

Description
Manufacturer: Microchip Technology Win Source Part Number: 814162-LE79231DJC Packaging: Tube Mounting Style: SMD Interface: 2-Wire Part Status: Obsolete (End Of Life) Supplier Device Package: 32-PLCC (11.43x13.97) Manufacturer Package: 32-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 814162-LE79231DJC Packaging: Tube Mounting Style: SMD Interface: 2-Wire Part Status: Obsolete (End Of Life) Supplier Device Package: 32-PLCC (11.43x13.97) Manufacturer Package: 32-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE79231DJC - 814162-LE79231DJC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79231DJC
814162-LE79231DJC
Interface - Interface - Telecom - LE79231DJC 814162-LE79231DJC
Manufacturer: Microchip Technology Win Source Part Number: 814162-LE79231DJC Packaging: Tube Mounting Style: SMD Interface: 2-Wire Part Status: Obsolete (End Of Life) Supplier Device Package: 32-PLCC (11.43x13.97) Manufacturer Package: 32-LCC (J-Lead) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 814162-LE79231DJC
Packaging: Tube
Mounting Style: SMD
Interface: 2-Wire
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-PLCC (11.43x13.97)
Manufacturer Package: 32-LCC (J-Lead)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now
Interface Transceiver IC - 702-LE79231DJC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE79231DJC
Interface Transceiver IC 702-LE79231DJC
IC TELECOM INTERFACE 32PLCC Product overview: LE79231DJC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79231DJC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 32PLCC Product overview: LE79231DJC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79231DJC can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - LE79231DJC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE79231DJC
Telecom LE79231DJC
Telecom IC 32-PLCC (11.43x13.97)

Telecom IC 32-PLCC (11.43x13.97)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 814162-LE79231DJC 702-LE79231DJC LE79231DJC
Product Name Interface - Interface - Telecom - LE79231DJC Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Direct Digital Synthesis (DDS) - AD9835BRU - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line Interface ICs - 1923322 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 3 #
View Details
Interface module - 289-508 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers