Microchip Technology, Inc. Interface Transceiver IC LE7920-1DJCT

Description
IC TELECOM INTERFACE 32PLCC / Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97) Product overview: LE7920-1DJCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE7920-1DJCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 32PLCC / Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97) Product overview: LE7920-1DJCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE7920-1DJCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-LE7920-1DJCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE7920-1DJCT
Interface Transceiver IC 702-LE7920-1DJCT
IC TELECOM INTERFACE 32PLCC / Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97) Product overview: LE7920-1DJCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE7920-1DJCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 32PLCC / Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97) Product overview: LE7920-1DJCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE7920-1DJCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - LE7920-1DJCT - 922904-LE7920-1DJCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE7920-1DJCT
922904-LE7920-1DJCT
Interface - Interface - Telecom - LE7920-1DJCT 922904-LE7920-1DJCT
Manufacturer: Microchip Technology Win Source Part Number: 922904-LE7920-1DJCT Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97) Package: Reel - TR Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 922904-LE7920-1DJCT
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97)
Package: Reel - TR
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (11.43x13.97)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Telecom - LE7920-1DJCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97)

Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LE7920-1DJCT 922904-LE7920-1DJCT LE7920-1DJCT
Product Name Interface Transceiver IC Interface - Interface - Telecom - LE7920-1DJCT Telecom
Device Type Transceiver Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - ADM6992KX-AB-T-1-INF - Lingto Electronic Limited
Specs
Device Type Sensor Interface; CardBus Controller
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2415-D-FT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
 - 54ALS374J/883 - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details