Microchip Technology, Inc. Interface Transceiver IC LE79114KVC

Description
IC TELECOM INTERFACE 128TQFP Product overview: LE79114KVC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79114KVC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 128TQFP Product overview: LE79114KVC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79114KVC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-LE79114KVC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE79114KVC
Interface Transceiver IC 702-LE79114KVC
IC TELECOM INTERFACE 128TQFP Product overview: LE79114KVC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79114KVC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 128TQFP Product overview: LE79114KVC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79114KVC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - LE79114KVC - 809472-LE79114KVC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79114KVC
809472-LE79114KVC
Interface - Interface - Telecom - LE79114KVC 809472-LE79114KVC
Manufacturer: Microchip Technology Win Source Part Number: 809472-LE79114KVC Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Interface: PCM Supplier Device Package: 128-TQFP Manufacturer Package: 128-TQFP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 809472-LE79114KVC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 1
Interface: PCM
Supplier Device Package: 128-TQFP
Manufacturer Package: 128-TQFP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 450
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now
Telecom - LE79114KVC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE79114KVC
Telecom LE79114KVC
Telecom IC 128-TQFP

Telecom IC 128-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE79114KVC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE79114KVC
Integrated Circuits (ICs) - Interface - Telecom LE79114KVC
IC TELECOM INTERFACE 128TQFP

IC TELECOM INTERFACE 128TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LE79114KVC 809472-LE79114KVC LE79114KVC LE79114KVC
Product Name Interface Transceiver IC Interface - Interface - Telecom - LE79114KVC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Controllers - 448-CY7C652148-24LTXI-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 1.89V, 2V ~ 3.45V, 3.15V ~ 5.25V, 4.35V ~ 5.5V
View Details
4 suppliers
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details