Microchip Technology, Inc. Interface Transceiver IC LE75282BBVCT

Description
IC TELECOM INTERFACE 44TQFP Product overview: LE75282BBVCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE75282BBVCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 44TQFP Product overview: LE75282BBVCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE75282BBVCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-LE75282BBVCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE75282BBVCT
Interface Transceiver IC 702-LE75282BBVCT
IC TELECOM INTERFACE 44TQFP Product overview: LE75282BBVCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE75282BBVCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 44TQFP Product overview: LE75282BBVCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE75282BBVCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - LE75282BBVCT - 876972-LE75282BBVCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE75282BBVCT
876972-LE75282BBVCT
Interface - Interface - Telecom - LE75282BBVCT 876972-LE75282BBVCT
Manufacturer: Microchip Technology Win Source Part Number: 876972-LE75282BBVCT Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Line Card Access Switch 44-TQFP (10x10) Package: Reel - TR Package: 44-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 876972-LE75282BBVCT
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC Line Card Access Switch 44-TQFP (10x10)
Package: Reel - TR
Package: 44-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Telecom - LE75282BBVCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Card Access Switch 44-TQFP (10x10)

Telecom IC Line Card Access Switch 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LE75282BBVCT 876972-LE75282BBVCT LE75282BBVCT
Product Name Interface Transceiver IC Interface - Interface - Telecom - LE75282BBVCT Telecom
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
16-bit bus transceiver/register; 3-state - 74ALVCH16646DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
RF Front End (LNA + PA) - 863-1381-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
3 suppliers