Microchip Technology, Inc. Interface Transceiver IC LE75183BFSCT

Description
IC TELECOM INTERFACE 28SOIC Product overview: LE75183BFSCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE75183BFSCT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE 28SOIC Product overview: LE75183BFSCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE75183BFSCT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LE75183BFSCT is a monolithic solid-state switch designed for use in telecom applications, specifically as a Line Card Access Switch (LCAS) within the VoiceEdge,Ñ¢ family VE750 series. It provides power ringing access and test access on analog line cards, serving as a solid-state alternative to traditional electromechanical relays. The device features low impulse noise, clean and bounce-free switching, and low matched ON-resistance, which enhances its reliability and performance. This switch operates at a supply voltage of 5 V and is characterized by very low power consumption. It includes built-in current limiting, thermal shutdown, and protection for Subscriber Line Interface Circuits (SLIC). The device is compatible with TTL logic control and requires only one external protector, simplifying the design process. The LE75183BFSCT is available in a compact surface-mount package, making it suitable for space-constrained applications. It is also pin-for-pin compatible with Zarlink,Äôs L7583A/B/C devices, facilitating integration into existing designs.

Datasheet Summary
Powered by GS/AI

The LE75183BFSCT is a monolithic solid-state switch designed for use in telecom applications, specifically as a Line Card Access Switch (LCAS) within the VoiceEdge,Ñ¢ family VE750 series. It provides power ringing access and test access on analog line cards, serving as a solid-state alternative to traditional electromechanical relays. The device features low impulse noise, clean and bounce-free switching, and low matched ON-resistance, which enhances its reliability and performance. This switch operates at a supply voltage of 5 V and is characterized by very low power consumption. It includes built-in current limiting, thermal shutdown, and protection for Subscriber Line Interface Circuits (SLIC). The device is compatible with TTL logic control and requires only one external protector, simplifying the design process. The LE75183BFSCT is available in a compact surface-mount package, making it suitable for space-constrained applications. It is also pin-for-pin compatible with Zarlink,Äôs L7583A/B/C devices, facilitating integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-LE75183BFSCT
Interface Transceiver IC 702-LE75183BFSCT
IC TELECOM INTERFACE 28SOIC Product overview: LE75183BFSCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE75183BFSCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 28SOIC Product overview: LE75183BFSCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE75183BFSCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE75183BFSCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE75183BFSCT
Integrated Circuits (ICs) - Interface - Telecom LE75183BFSCT
IC TELECOM INTERFACE 28SOIC

IC TELECOM INTERFACE 28SOIC

Supplier's Site
Telecom - LE75183BFSCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Card Access Switch 28-SOIC

Telecom IC Line Card Access Switch 28-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LE75183BFSCT LE75183BFSCT LE75183BFSCT
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1897707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MM96EP - 808687-CD74HC4051MM96EP - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74AHC244BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Interface Transceiver IC - 702-SI32176-B-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers