Microchip Technology, Inc. Interface Transceiver IC LE58QL061BVC

Description
IC TELECOM INTERFACE 44TQFP Product overview: LE58QL061BVC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE58QL061BVC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 44TQFP Product overview: LE58QL061BVC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE58QL061BVC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-LE58QL061BVC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE58QL061BVC
Interface Transceiver IC 702-LE58QL061BVC
IC TELECOM INTERFACE 44TQFP Product overview: LE58QL061BVC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE58QL061BVC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 44TQFP Product overview: LE58QL061BVC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE58QL061BVC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - LE58QL061BVC - 811177-LE58QL061BVC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE58QL061BVC
811177-LE58QL061BVC
Interface - Interface - Telecom - LE58QL061BVC 811177-LE58QL061BVC
Manufacturer: Microchip Technology Win Source Part Number: 811177-LE58QL061BVC Packaging: Tray Mounting Style: SMD Number of Circuits: 4 Function: Subscriber Line Interface Concept (SLIC) Interface: PCM Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 811177-LE58QL061BVC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 4
Function: Subscriber Line Interface Concept (SLIC)
Interface: PCM
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-TQFP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now
Telecom - LE58QL061BVC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 44-TQFP (10x10)

Telecom IC Subscriber Line Interface Concept (SLIC) 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE58QL061BVC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE58QL061BVC
Integrated Circuits (ICs) - Interface - Telecom LE58QL061BVC
IC TELECOM INTERFACE 44TQFP

IC TELECOM INTERFACE 44TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LE58QL061BVC 811177-LE58QL061BVC LE58QL061BVC LE58QL061BVC
Product Name Interface Transceiver IC Interface - Interface - Telecom - LE58QL061BVC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3.3V Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1684190 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS32FM/B - Rochester Electronics
Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details