Microchip Technology, Inc. Codec/Filter SLAC Device LE58QL061

Description
Microchip's cost-effective, software-programmabl e solution is the Le58QL02/021/031 QLSLAC and the Le58QL061/063 QLSLAC line of DSP-based voice codec/filters. The four-channel QLSLAC devices handle the analog-to-digital and digital-to-analog conversion, filtering, compression and expansion functions required to interface a telephone's analog voice signals to the digital PCM highway or General Circuit Interface (GCI). Additional Features Low-power, 3.3 V CMOS technology with 5 V tolerant digital inputs Pin programmable PCM/MPI or GCI interface Software and coefficient compatible to the Le79Q061/ 063 QSLAC device Standard PCM/microprocessor interface (PCM/MPI mode) Single or Dual PCM ports available Time slot assigner (up to 128 channels per port) Clock slot and transmit clock edge options Optional supervision on the PCM highway 1.536, 1.544, 2.048, 3.072, 3.088, 4.096, 6.144, 6.176, or 8.192 MHz master clock derived from MCLK or PCLK µP access to PCM data Real Time Data with interrupt (open drain or TTL) Broadcast mode General Circuit Interface (GCI mode) Control and PCM data on a single port 2.048 Mbits/s data rate 2.048 MHz or 4.096 MHz clock option Performs the functions of four codec/filters Software programmable SLIC device input impedance and Transhybrid balance Transmit and receive gains and Equalization Programmable Digital I/O pins with debouncing A-law, µ-law, or linear coding Built-in test modes with loopback, tone generation, and µP access to PCM data Mixed state (analog and digital) impedance scaling Performance guaranteed over a 12 dB gain range Supports multiplexed SLIC device outputs 256 kHz or 293 kHz chopper clock for SLIC devices with switching regulator Maximum channel bandwidth for V.90 modems
Description
Microchip's cost-effective, software-programmabl e solution is the Le58QL02/021/031 QLSLAC and the Le58QL061/063 QLSLAC line of DSP-based voice codec/filters. The four-channel QLSLAC devices handle the analog-to-digital and digital-to-analog conversion, filtering, compression and expansion functions required to interface a telephone's analog voice signals to the digital PCM highway or General Circuit Interface (GCI). Additional Features Low-power, 3.3 V CMOS technology with 5 V tolerant digital inputs Pin programmable PCM/MPI or GCI interface Software and coefficient compatible to the Le79Q061/ 063 QSLAC device Standard PCM/microprocessor interface (PCM/MPI mode) Single or Dual PCM ports available Time slot assigner (up to 128 channels per port) Clock slot and transmit clock edge options Optional supervision on the PCM highway 1.536, 1.544, 2.048, 3.072, 3.088, 4.096, 6.144, 6.176, or 8.192 MHz master clock derived from MCLK or PCLK µP access to PCM data Real Time Data with interrupt (open drain or TTL) Broadcast mode General Circuit Interface (GCI mode) Control and PCM data on a single port 2.048 Mbits/s data rate 2.048 MHz or 4.096 MHz clock option Performs the functions of four codec/filters Software programmable SLIC device input impedance and Transhybrid balance Transmit and receive gains and Equalization Programmable Digital I/O pins with debouncing A-law, µ-law, or linear coding Built-in test modes with loopback, tone generation, and µP access to PCM data Mixed state (analog and digital) impedance scaling Performance guaranteed over a 12 dB gain range Supports multiplexed SLIC device outputs 256 kHz or 293 kHz chopper clock for SLIC devices with switching regulator Maximum channel bandwidth for V.90 modems

Suppliers

Company
Product
Description
Supplier Links
Codec/Filter SLAC Device - LE58QL061 - Microchip Technology, Inc.
Chandler, AZ, United States
Codec/Filter SLAC Device
LE58QL061
Codec/Filter SLAC Device LE58QL061
Microchip's cost-effective, software-programmabl e solution is the Le58QL02/021/031 QLSLAC and the Le58QL061/063 QLSLAC line of DSP-based voice codec/filters. The four-channel QLSLAC devices handle the analog-to-digital and digital-to-analog conversion, filtering, compression and expansion functions required to interface a telephone's analog voice signals to the digital PCM highway or General Circuit Interface (GCI). Additional Features Low-power, 3.3 V CMOS technology with 5 V tolerant digital inputs Pin programmable PCM/MPI or GCI interface Software and coefficient compatible to the Le79Q061/ 063 QSLAC device Standard PCM/microprocessor interface (PCM/MPI mode) Single or Dual PCM ports available Time slot assigner (up to 128 channels per port) Clock slot and transmit clock edge options Optional supervision on the PCM highway 1.536, 1.544, 2.048, 3.072, 3.088, 4.096, 6.144, 6.176, or 8.192 MHz master clock derived from MCLK or PCLK µP access to PCM data Real Time Data with interrupt (open drain or TTL) Broadcast mode General Circuit Interface (GCI mode) Control and PCM data on a single port 2.048 Mbits/s data rate 2.048 MHz or 4.096 MHz clock option Performs the functions of four codec/filters Software programmable SLIC device input impedance and Transhybrid balance Transmit and receive gains and Equalization Programmable Digital I/O pins with debouncing A-law, µ-law, or linear coding Built-in test modes with loopback, tone generation, and µP access to PCM data Mixed state (analog and digital) impedance scaling Performance guaranteed over a 12 dB gain range Supports multiplexed SLIC device outputs 256 kHz or 293 kHz chopper clock for SLIC devices with switching regulator Maximum channel bandwidth for V.90 modems

Microchip's cost-effective, software-programmable solution is the Le58QL02/021/031 QLSLAC and the Le58QL061/063 QLSLAC line of DSP-based voice codec/filters. The four-channel QLSLAC devices handle the analog-to-digital and digital-to-analog conversion, filtering, compression and expansion functions required to interface a telephone's analog voice signals to the digital PCM highway or General Circuit Interface (GCI).

Additional Features

  • Low-power, 3.3 V CMOS technology with 5 V tolerant digital inputs
  • Pin programmable PCM/MPI or GCI interface
  • Software and coefficient compatible to the Le79Q061/ 063 QSLAC device
  • Standard PCM/microprocessor interface (PCM/MPI mode)
    • Single or Dual PCM ports available
    • Time slot assigner (up to 128 channels per port)
    • Clock slot and transmit clock edge options
    • Optional supervision on the PCM highway
    • 1.536, 1.544, 2.048, 3.072, 3.088, 4.096, 6.144, 6.176, or 8.192 MHz master clock derived from MCLK or PCLK
    • µP access to PCM data
    • Real Time Data with interrupt (open drain or TTL)
    • Broadcast mode
  • General Circuit Interface (GCI mode)
    • Control and PCM data on a single port
    • 2.048 Mbits/s data rate
    • 2.048 MHz or 4.096 MHz clock option
  • Performs the functions of four codec/filters
  • Software programmable
    • SLIC device input impedance and Transhybrid balance
    • Transmit and receive gains and Equalization
    • Programmable Digital I/O pins with debouncing
  • A-law, µ-law, or linear coding
  • Built-in test modes with loopback, tone generation, and µP access to PCM data
  • Mixed state (analog and digital) impedance scaling
  • Performance guaranteed over a 12 dB gain range
  • Supports multiplexed SLIC device outputs
  • 256 kHz or 293 kHz chopper clock for SLIC devices with switching regulator
  • Maximum channel bandwidth for V.90 modems
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number LE58QL061
Product Name Codec/Filter SLAC Device
Package Type ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Interface - Controllers - CP8618ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details