Microchip Technology, Inc. Codec/Filter SLAC Device LE58QL031

Description
Microchip's cost-effective, software-programmabl e solution is the Le58QL02/021/031 QLSLAC and the Le58QL061/063 QLSLAC line of DSP-based voice codec/filters. The four-channel QLSLAC devices handle the analog-to-digital and digital-to-analog conversion, filtering, compression and expansion functions required to interface a telephone's analog voice signals to the digital PCM highway or General Circuit Interface (GCI). Additional Features Low-power, 3.3 V CMOS technology with 5-V tolerant digital inputs Software and coefficient compatible to the Le79Q02/ 021/031 QSLAC device Performs the functions of four codec/filters Software programmable SLIC device input impedance Transhybrid balance Transmit and receive gains Equalization (frequency response) Digital I/O pins Programmable debouncing on one input Time slot assigner Programmable clock slot and PCM transmit clock edge options Standard microprocessor interface A-law, µ-law, or linear coding Single or Dual PCM ports available Up to 128 channels (PCLK at 8.192 MHz) per PCM port Optional supervision on the PCM highway 1.536, 1.544, 2.048, 3.072, 3.088, 4.096, 6.144, 6.176, or 8.192 MHz master clock derived from MCLK or PCLK Built-in test modes with loopback, tone generation, and µP access to PCM data Mixed state (analog and digital) impedance scaling Performance guaranteed over a 12 dB gain range Real Time Data register with interrupt (open drain or TTL output) Supports multiplexed SLIC device outputs Broadcast state 56 kHz or 293 kHz chopper clock for SLIC devices with switching regulator Maximum channel bandwidth for V.90 modems
Description
Microchip's cost-effective, software-programmabl e solution is the Le58QL02/021/031 QLSLAC and the Le58QL061/063 QLSLAC line of DSP-based voice codec/filters. The four-channel QLSLAC devices handle the analog-to-digital and digital-to-analog conversion, filtering, compression and expansion functions required to interface a telephone's analog voice signals to the digital PCM highway or General Circuit Interface (GCI). Additional Features Low-power, 3.3 V CMOS technology with 5-V tolerant digital inputs Software and coefficient compatible to the Le79Q02/ 021/031 QSLAC device Performs the functions of four codec/filters Software programmable SLIC device input impedance Transhybrid balance Transmit and receive gains Equalization (frequency response) Digital I/O pins Programmable debouncing on one input Time slot assigner Programmable clock slot and PCM transmit clock edge options Standard microprocessor interface A-law, µ-law, or linear coding Single or Dual PCM ports available Up to 128 channels (PCLK at 8.192 MHz) per PCM port Optional supervision on the PCM highway 1.536, 1.544, 2.048, 3.072, 3.088, 4.096, 6.144, 6.176, or 8.192 MHz master clock derived from MCLK or PCLK Built-in test modes with loopback, tone generation, and µP access to PCM data Mixed state (analog and digital) impedance scaling Performance guaranteed over a 12 dB gain range Real Time Data register with interrupt (open drain or TTL output) Supports multiplexed SLIC device outputs Broadcast state 56 kHz or 293 kHz chopper clock for SLIC devices with switching regulator Maximum channel bandwidth for V.90 modems

Suppliers

Company
Product
Description
Supplier Links
Codec/Filter SLAC Device - LE58QL031 - Microchip Technology, Inc.
Chandler, AZ, United States
Codec/Filter SLAC Device
LE58QL031
Codec/Filter SLAC Device LE58QL031
Microchip's cost-effective, software-programmabl e solution is the Le58QL02/021/031 QLSLAC and the Le58QL061/063 QLSLAC line of DSP-based voice codec/filters. The four-channel QLSLAC devices handle the analog-to-digital and digital-to-analog conversion, filtering, compression and expansion functions required to interface a telephone's analog voice signals to the digital PCM highway or General Circuit Interface (GCI). Additional Features Low-power, 3.3 V CMOS technology with 5-V tolerant digital inputs Software and coefficient compatible to the Le79Q02/ 021/031 QSLAC device Performs the functions of four codec/filters Software programmable SLIC device input impedance Transhybrid balance Transmit and receive gains Equalization (frequency response) Digital I/O pins Programmable debouncing on one input Time slot assigner Programmable clock slot and PCM transmit clock edge options Standard microprocessor interface A-law, µ-law, or linear coding Single or Dual PCM ports available Up to 128 channels (PCLK at 8.192 MHz) per PCM port Optional supervision on the PCM highway 1.536, 1.544, 2.048, 3.072, 3.088, 4.096, 6.144, 6.176, or 8.192 MHz master clock derived from MCLK or PCLK Built-in test modes with loopback, tone generation, and µP access to PCM data Mixed state (analog and digital) impedance scaling Performance guaranteed over a 12 dB gain range Real Time Data register with interrupt (open drain or TTL output) Supports multiplexed SLIC device outputs Broadcast state 56 kHz or 293 kHz chopper clock for SLIC devices with switching regulator Maximum channel bandwidth for V.90 modems

Microchip's cost-effective, software-programmable solution is the Le58QL02/021/031 QLSLAC and the Le58QL061/063 QLSLAC line of DSP-based voice codec/filters. The four-channel QLSLAC devices handle the analog-to-digital and digital-to-analog conversion, filtering, compression and expansion functions required to interface a telephone's analog voice signals to the digital PCM highway or General Circuit Interface (GCI).

Additional Features

  • Low-power, 3.3 V CMOS technology with 5-V tolerant digital inputs
  • Software and coefficient compatible to the Le79Q02/ 021/031 QSLAC device
  • Performs the functions of four codec/filters
  • Software programmable
    • SLIC device input impedance
    • Transhybrid balance
    • Transmit and receive gains
    • Equalization (frequency response)
    • Digital I/O pins
    • Programmable debouncing on one input
    • Time slot assigner
    • Programmable clock slot and PCM transmit clock edge options
  • Standard microprocessor interface
  • A-law, µ-law, or linear coding
  • Single or Dual PCM ports available
    • Up to 128 channels (PCLK at 8.192 MHz) per PCM port
    • Optional supervision on the PCM highway
  • 1.536, 1.544, 2.048, 3.072, 3.088, 4.096, 6.144, 6.176, or 8.192 MHz master clock derived from MCLK or PCLK
  • Built-in test modes with loopback, tone generation, and µP access to PCM data
  • Mixed state (analog and digital) impedance scaling
  • Performance guaranteed over a 12 dB gain range
  • Real Time Data register with interrupt (open drain or TTL output)
  • Supports multiplexed SLIC device outputs
  • Broadcast state
  • 56 kHz or 293 kHz chopper clock for SLIC devices with switching regulator
  • Maximum channel bandwidth for V.90 modems
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number LE58QL031
Product Name Codec/Filter SLAC Device
Package Type ['PLCC']
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996LCX-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Bus buffer/line driver; 3-state - 74AHC1G125GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-8689001CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 702-SI3200-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers