Microchip Technology, Inc. Codec/Filter SLAC Device LE58QL02

Description
Microchip's cost-effective, software-programmabl e solution is the Le58QL02/021/031 QLSLAC and the Le58QL061/063 QLSLAC line of DSP-based voice codec/filters. The four-channel QLSLAC devices handle the analog-to-digital and digital-to-analog conversion, filtering, compression and expansion functions required to interface a telephone's analog voice signals to the digital PCM highway or General Circuit Interface (GCI). Additional Features Low-power, 3.3 V CMOS technology with 5-V tolerant digital inputs Software and coefficient compatible to the Le79Q02/ 021/031 QSLAC device Performs the functions of four codec/filters Software programmable SLIC device input impedance Transhybrid balance Transmit and receive gains Equalization (frequency response) Digital I/O pins Programmable debouncing on one input Time slot assigner Programmable clock slot and PCM transmit clock edge options Standard microprocessor interface A-law, µ-law, or linear coding Single or Dual PCM ports available Up to 128 channels (PCLK at 8.192 MHz) per PCM port Optional supervision on the PCM highway 1.536, 1.544, 2.048, 3.072, 3.088, 4.096, 6.144, 6.176, or 8.192 MHz master clock derived from MCLK or PCLK Built-in test modes with loopback, tone generation, and µP access to PCM data Mixed state (analog and digital) impedance scaling Performance guaranteed over a 12 dB gain range Real Time Data register with interrupt (open drain or TTL output) Supports multiplexed SLIC device outputs Broadcast state 256 kHz or 293 kHz chopper clock for SLIC devices with switching regulator Maximum channel bandwidth for V.90 modems
Description
Microchip's cost-effective, software-programmabl e solution is the Le58QL02/021/031 QLSLAC and the Le58QL061/063 QLSLAC line of DSP-based voice codec/filters. The four-channel QLSLAC devices handle the analog-to-digital and digital-to-analog conversion, filtering, compression and expansion functions required to interface a telephone's analog voice signals to the digital PCM highway or General Circuit Interface (GCI). Additional Features Low-power, 3.3 V CMOS technology with 5-V tolerant digital inputs Software and coefficient compatible to the Le79Q02/ 021/031 QSLAC device Performs the functions of four codec/filters Software programmable SLIC device input impedance Transhybrid balance Transmit and receive gains Equalization (frequency response) Digital I/O pins Programmable debouncing on one input Time slot assigner Programmable clock slot and PCM transmit clock edge options Standard microprocessor interface A-law, µ-law, or linear coding Single or Dual PCM ports available Up to 128 channels (PCLK at 8.192 MHz) per PCM port Optional supervision on the PCM highway 1.536, 1.544, 2.048, 3.072, 3.088, 4.096, 6.144, 6.176, or 8.192 MHz master clock derived from MCLK or PCLK Built-in test modes with loopback, tone generation, and µP access to PCM data Mixed state (analog and digital) impedance scaling Performance guaranteed over a 12 dB gain range Real Time Data register with interrupt (open drain or TTL output) Supports multiplexed SLIC device outputs Broadcast state 256 kHz or 293 kHz chopper clock for SLIC devices with switching regulator Maximum channel bandwidth for V.90 modems

Suppliers

Company
Product
Description
Supplier Links
Codec/Filter SLAC Device - LE58QL02 - Microchip Technology, Inc.
Chandler, AZ, United States
Codec/Filter SLAC Device
LE58QL02
Codec/Filter SLAC Device LE58QL02
Microchip's cost-effective, software-programmabl e solution is the Le58QL02/021/031 QLSLAC and the Le58QL061/063 QLSLAC line of DSP-based voice codec/filters. The four-channel QLSLAC devices handle the analog-to-digital and digital-to-analog conversion, filtering, compression and expansion functions required to interface a telephone's analog voice signals to the digital PCM highway or General Circuit Interface (GCI). Additional Features Low-power, 3.3 V CMOS technology with 5-V tolerant digital inputs Software and coefficient compatible to the Le79Q02/ 021/031 QSLAC device Performs the functions of four codec/filters Software programmable SLIC device input impedance Transhybrid balance Transmit and receive gains Equalization (frequency response) Digital I/O pins Programmable debouncing on one input Time slot assigner Programmable clock slot and PCM transmit clock edge options Standard microprocessor interface A-law, µ-law, or linear coding Single or Dual PCM ports available Up to 128 channels (PCLK at 8.192 MHz) per PCM port Optional supervision on the PCM highway 1.536, 1.544, 2.048, 3.072, 3.088, 4.096, 6.144, 6.176, or 8.192 MHz master clock derived from MCLK or PCLK Built-in test modes with loopback, tone generation, and µP access to PCM data Mixed state (analog and digital) impedance scaling Performance guaranteed over a 12 dB gain range Real Time Data register with interrupt (open drain or TTL output) Supports multiplexed SLIC device outputs Broadcast state 256 kHz or 293 kHz chopper clock for SLIC devices with switching regulator Maximum channel bandwidth for V.90 modems

Microchip's cost-effective, software-programmable solution is the Le58QL02/021/031 QLSLAC and the Le58QL061/063 QLSLAC line of DSP-based voice codec/filters. The four-channel QLSLAC devices handle the analog-to-digital and digital-to-analog conversion, filtering, compression and expansion functions required to interface a telephone's analog voice signals to the digital PCM highway or General Circuit Interface (GCI).

Additional Features

  • Low-power, 3.3 V CMOS technology with 5-V tolerant digital inputs
  • Software and coefficient compatible to the Le79Q02/ 021/031 QSLAC device
  • Performs the functions of four codec/filters
  • Software programmable
    • SLIC device input impedance
    • Transhybrid balance
    • Transmit and receive gains
    • Equalization (frequency response)
    • Digital I/O pins
    • Programmable debouncing on one input
    • Time slot assigner
    • Programmable clock slot and PCM transmit clock edge options
  • Standard microprocessor interface
  • A-law, µ-law, or linear coding
  • Single or Dual PCM ports available
    • Up to 128 channels (PCLK at 8.192 MHz) per PCM port
    • Optional supervision on the PCM highway
  • 1.536, 1.544, 2.048, 3.072, 3.088, 4.096, 6.144, 6.176, or 8.192 MHz master clock derived from MCLK or PCLK
  • Built-in test modes with loopback, tone generation, and µP access to PCM data
  • Mixed state (analog and digital) impedance scaling
  • Performance guaranteed over a 12 dB gain range
  • Real Time Data register with interrupt (open drain or TTL output)
  • Supports multiplexed SLIC device outputs
  • Broadcast state
  • 256 kHz or 293 kHz chopper clock for SLIC devices with switching regulator
  • Maximum channel bandwidth for V.90 modems
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number LE58QL02
Product Name Codec/Filter SLAC Device
Package Type ['PLCC']
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C63803-LQXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
5.5V Interface Transceiver IC - 704-74AHCT245D,112 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2494-A-GMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
View Details
3 suppliers