IC TELECOM INTERFACE 44TQFP Product overview: LE57D121BTCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE57D121BTCT can be used for catalog matching and distributor lookup.
Telecom IC Subscriber Line Interface Concept (SLIC) 44-TQFP-EP (10x10)
IC TELECOM INTERFACE 44TQFP
IC TELECOM INTERFACE 44TQFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-LE57D121BTCT | LE57D121BTCT | 536-LE57D121BTCT | LE57D121BTCT |
| Product Name | Interface Transceiver IC | Telecom | IC TELECOM INTERFACE 44TQFP | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | 5V; Other; 4.75V~5.25V | Other |