IC TELECOM INTERFACE 44TQFP Product overview: LE57D121BTC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE57D121BTC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 801174-LE57D121BTC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 2
Function: Subscriber Line Interface Concept (SLIC)
Interface: 2-Wire
Supplier Device Package: 44-TQFP-EP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-TQFP Exposed Pad
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
IC TELECOM INTERFACE 44TQFP
IC TELECOM INTERFACE 44TQFP
Telecom IC Subscriber Line Interface Concept (SLIC) 44-TQFP-EP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-LE57D121BTC | 801174-LE57D121BTC | LE57D121BTC | LE57D121BTC | LE57D121BTC |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - LE57D121BTC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V |