Manufacturer: Microchip Technology
Win Source Part Number: 1195048-LAN9730I-ABZ
Packaging: Tray
Protocol: USB
Function: Bridge, USB to Ethernet
Interface: USB
Standards: USB 2.0
Categories: Integrated Circuits
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: LAN9730
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
USB Bridge, USB to Ethernet USB 2.0 USB Interface 56-QFN (8x8)
USB Bridge, USB to Ethernet USB 2.0 USB Interface 56-QFN (8x8)
IC USB 2.0-10/100 ETH CRTL 56QFN
IC USB 2.0-10/100 ETH CRTL 56QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1195048-LAN9730I-ABZJ | LAN9730I-ABZJ-ND | LAN9730I-ABZJ | LAN9730I-ABZJ | LAN9730I-ABZJ |
| Product Name | Interface - Interface - Controllers - LAN9730I-ABZJ | Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.3V | 3.6V | Other; 3.3V | Other; 3.3V | Other |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | USB | USB; USB | USB; USB | USB; USB |