Microchip Technology, Inc. Controllers LAN9730I-ABZJ-TR

Description
USB Bridge, USB to Ethernet USB 2.0 USB Interface 56-QFN (8x8)
Request a Quote Datasheet
Description
USB Bridge, USB to Ethernet USB 2.0 USB Interface 56-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - LAN9730I-ABZJ-TR-ND - DigiKey
Thief River Falls, MN, United States
USB Bridge, USB to Ethernet USB 2.0 USB Interface 56-QFN (8x8)

USB Bridge, USB to Ethernet USB 2.0 USB Interface 56-QFN (8x8)

Buy Now Datasheet
Interface - Interface - Controllers - LAN9730I-ABZJ-TR - 845057-LAN9730I-ABZJ-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN9730I-ABZJ-TR
845057-LAN9730I-ABZJ-TR
Interface - Interface - Controllers - LAN9730I-ABZJ-TR 845057-LAN9730I-ABZJ-TR
Manufacturer: Microchip Technology Win Source Part Number: 845057-LAN9730I-ABZJ -TR Features: Interface Package: Reel - TR Family Name: LAN9730 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 845057-LAN9730I-ABZJ-TR
Features: Interface
Package: Reel - TR
Family Name: LAN9730
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9730I-ABZJ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9730I-ABZJ-TR
Integrated Circuits (ICs) - Interface - Controllers LAN9730I-ABZJ-TR
IC USB 2.0-10/100 ETH CRTL 56QFN

IC USB 2.0-10/100 ETH CRTL 56QFN

Supplier's Site
Controllers LAN9730I-ABZJ-TR
IC USB 2.0-10/100 ETH CRTL 56QFN

IC USB 2.0-10/100 ETH CRTL 56QFN

Supplier's Site Datasheet
Controllers - LAN9730I-ABZJ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9730I-ABZJ-TR
Controllers LAN9730I-ABZJ-TR
USB Bridge, USB to Ethernet USB 2.0 USB Interface 56-QFN (8x8)

USB Bridge, USB to Ethernet USB 2.0 USB Interface 56-QFN (8x8)

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
LAN9730I-ABZJ-TR
Interface - Controllers LAN9730I-ABZJ-TR
IC USB 2.0-10/100 ETH CRTL 56QFN

IC USB 2.0-10/100 ETH CRTL 56QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LAN9730I-ABZJ-TR-ND 845057-LAN9730I-ABZJ-TR LAN9730I-ABZJ-TR LAN9730I-ABZJ-TR LAN9730I-ABZJ-TR LAN9730I-ABZJ-TR
Product Name Controllers Interface - Interface - Controllers - LAN9730I-ABZJ-TR Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Interface - Controllers
Technology USB USB; USB USB; USB USB; USB USB; USB
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3.6V Other Other; 3.3V Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
PMIC - Power Supply Controllers, Monitors - AUIRS1170STR - Lingto Electronic Limited
Specs
Device Type CardBus Controller
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - AD7868BNZ - Lingto Electronic Limited
Specs
Technology TTL/CMOS
Device Type Sensor Interface
Package Type DIP; 24-PDIP
View Details