8 PORTTSN SWITCH WITH CORTEX A7
Ethernet Switch 10/100/1000 Base-T PHY Interface 256-HSBGA (14x14)
8 PORTTSN SWITCH WITH CORTEX A7
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-LAN9668-I/9MX-ND | LAN9668-I/9MX | LAN9668-I/9MX | LAN9668-I/9MX |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Technology | Ethernet | |||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 1.1V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |