Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN-EP (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 1195046-LAN9514I-JZX
Packaging: Tray
Protocol: Ethernet
Function: Bridge, USB to Ethernet
Interface: USB
Supply Current: 288mA
Standards: USB 2.0, 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 64-QFN-EP (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Automation & Process Control, Embedded Design & Development
Family Part Number: LAN9514
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 3.3V
IC USB 2.0 ETH CTLR IND 64-QFN
USB转以太网 USB QFN-64-EP(9x9) USB ICs ROHS
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN-EP (9x9)
USB Interface IC Hi-Speed USB 2.0 Hub High Perf 10/100 Ind
IC USB 2.0 ETH CTLR IND 64-QFN
IC USB 2.0 ETH CTLR IND 64-QFN
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN9514I-JZX-ND | 1195046-LAN9514I-JZX | 7985248 | 7985248P | LAN9514I-JZX | LAN9514I-JZX | LAN9514I-JZX | LAN9514I-JZX | LAN9514I-JZX | LAN9514I-JZX |
| Product Name | Controllers | Interface - Interface - Controllers - LAN9514I-JZX | Ethernet Interface Ics | Ethernet Interface Ics | Integrated Circuits (ICs) - Interface - Controllers | Communication Interface Chip/UART/485/232 >> USB ICs | Controllers | USB Interface IC | Interface - Controllers | Controllers |
| Technology | USB; Ethernet | Ethernet; Ieee 802.3, ieee 802.3u | Ethernet; IEEE 802.3u, IEEE 802.3 | USB; Ethernet; Ethernet | USB | USB; USB | USB; USB | USB; Ethernet; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Controller | Sensor Interface; CardBus Controller | UART | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | 1.8V | Other; 1.8V~ 3.3V | 3.3V; Other; 3.3 v | 3.3V; Other | Other; 1.8V | 3.3V; Other; 1.8V, 3.3V | 3.3V | Other; 1.8V, 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |