Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 811449-LAN9514-JZX-T
Packaging: Reel
Protocol: Ethernet
Function: Bridge, USB to Ethernet
Interface: USB
Current - Supply: 288mA
Standards: USB 2.0, 10/100 Base-T/TX PHY
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 3.3V
Part Number Series: LAN9514
USB-ETHERNET CONTROLLER, 0 TO 70DEG C; Bridge Type:USB to 10/100 Ethernet; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:64Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
IC USB 2.0 ETHER CTRLR 64QFN
USB Interface IC Ethernet Cntrllrs w/ 4-port USB2.0 Hub
IC USB 2.0 ETHER CTRLR 64QFN
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
IC USB 2.0 ETHER CTRLR 64QFN
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN9514-JZX-TR-ND | 811449-LAN9514-JZX-TR | 07AH6594 | LAN9514-JZX-TR | LAN9514-JZX-TR | LAN9514-JZX-TR | LAN9514-JZX-TR | LAN9514-JZX-TR |
| Product Name | Controllers | Interface - Interface - Controllers - LAN9514-JZX-TR | Usb-Ethernet Controller, 0 To 70Deg C; Bridge Type Microchip | Interface - Controllers | USB Interface IC | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; Ethernet | USB | USB; USB | USB; Ethernet; USB | USB; USB | USB; Ethernet; Ethernet | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | 1.8V | Other; 1.8V~ 3.3V | Other; 3V | Other; 1.8V, 3.3V | 3.3V; Other; 1.8V, 3.3V | 3.3V; Other | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |